EN
  • EN
  • DE

STGWT15H60F

Part No STGWT15H60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series H
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 30 A
Current - Collector Pulsed (Icm) 60 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 15A
Power - Max 115 W
Switching Energy 136µJ (on), 207µJ (off)
Input Type Standard
Gate Charge 81 nC
Td (on/off) @ 25°C 24.5ns/118ns
Test Condition 400V, 15A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT15
Other Names 497-17620
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277373-STGWT15H60F
Ultra Librarian 3D Model Ultra Librarian STGWT15H60F CAD Model

Description

STGWT15H60F - 600 V, 15 A Trench Gate Field-Stop IGBT

The STGWT15H60F from STMicroelectronics is a high-performance 600 V, 15 A trench gate field-stop IGBT designed to offer an optimal balance between switching performance and on-state behavior, making it suitable for a wide range of high-efficiency applications. This IGBT utilizes advanced trench gate field-stop technology to achieve low on-state voltage drop (V<sub>CE(sat)) with a positive temperature coefficient, which facilitates easier parallel operation.

With a maximum collector current of 15 A and collector-emitter voltage of 600 V, the STGWT15H60F is capable of handling significant power levels. The device features a low gate charge (Q<sub>g), which enhances its switching performance, thus reducing switching losses and enabling high-frequency operation. This characteristic, combined with the fast recovery diode, makes the STGWT15H60F an excellent choice for resonant or hard-switching topologies.

The robustness of the STGWT15H60F is further exemplified by its high short-circuit withstand time rating, which provides an additional layer of protection against unexpected transient conditions. This ensures reliability and longevity in applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

Designed for efficiency, the STGWT15H60F is also characterized by its minimized tail current and low thermal resistance, which contribute to reduced thermal management requirements. The co-packaged fast recovery anti-parallel diode also minimizes the need for additional components, thereby simplifying design and reducing overall system cost.

STMicroelectronics packages the STGWT15H60F in a TO-247 long leads package, which is known for its excellent thermal and electrical performance. The package is designed to provide good heat dissipation and ease of mounting on heat sinks, ensuring stable operation even under high power and temperature conditions.

In summary, the STGWT15H60F is a state-of-the-art IGBT that offers a combination of high efficiency, fast switching, and robustness, making it an ideal choice for designers looking to optimize their power conversion systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess