Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications DVD, HD, Set-Top Boxes, Recorders
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6141
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174841-FMS6141CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6141CS CAD Model

Description

The FMS6141CS from ON Semiconductor is a cutting-edge video filter driver designed to meet the needs of modern video and multimedia applications. This advanced component is specifically engineered to enhance video signal quality and provide a high level of integration for a wide range of consumer electronics.

Key Features

  • Integrated Filter: The FMS6141CS features a low-pass filter with selectable cut-off frequencies, ensuring sharp image quality by reducing noise and preventing aliasing.
  • High Drive Capability: Capable of driving heavy loads, this device can easily handle 2Vpp into a 150Ω load, making it suitable for a variety of output requirements.
  • Single-Supply Operation: Operating from a single 5V supply, the FMS6141CS simplifies power management in complex systems.
  • Flexibility: With its internal fixed gain of 6dB, the device offers flexibility in signal level management, accommodating different input amplitudes without external components.

Applications

The FMS6141CS is ideal for a range of applications, including:

  • DVD Players and Recorders
  • Set-Top Boxes
  • Video Game Consoles
  • Personal Video Recorders (PVRs)
  • Car Navigation and Entertainment Systems

Performance and Quality

ON Semiconductor's commitment to quality and performance is evident in the FMS6141CS. The device is designed to provide reliable operation in the demanding environments typical of consumer electronics. Its robust construction ensures longevity and consistent performance, making it a trusted choice for manufacturers and designers alike.

Environmental Considerations

As an environmentally conscious company, ON Semiconductor ensures that the FMS6141CS complies with various international standards for environmental safety and sustainability, including RoHS and Pb-Free directives. This commitment helps customers in designing eco-friendly products while maintaining high-performance standards.

You May Also Be Interested in

Semtech Corporation
SOIC-16L / Multi Rate SDI Adaptive Cable Equalizer 300mW Serial Interface 16-Pin SOIC N
Need more? Email Us
ECAD model for GS1524-CKDE3
IDT, Integrated Device Technology Inc
IC CLK SOURCE DGTL VID 16-TSSOP
Need more? Email Us
ECAD model for ICS660GI
NXP / Nexperia
VGA/video interface with integrated buffers, ESD protection and integrated termination resistors
Need more? Email Us
ECAD model for IP4770CZ16
ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC GPIO 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2115-A10-GMR
Semtech Corporation
IC EQUALIZER HD ADAPT CBL 16QFN / Adaptive Cable Equalizer -40°C to 85°C Automotive 16-Pin QFN EP
Lowest to $17.1525
ECAD model for GS1674-INE3
Semtech Corporation
IC SDI RECLOCKER 64QFN
Lowest to $61.8017
ECAD model for GS1575BCNE3
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC Serial 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2113-A10-GMR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3548 $51.4460
345+ $0.2911 $100.4295
535+ $0.2820 $150.8700
735+ $0.2729 $200.5815
950+ $0.2638 $250.6100
1,270+ $0.2366 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention