EN
  • EN
  • DE

STGWA40S120DF3

Part No STGWA40S120DF3
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 40A TO247-3L  /  IGBT Trench Field Stop 1200 V 80 A 468 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.15V @ 15V, 40A
Power - Max 468 W
Switching Energy 1.43mJ (on), 3.83mJ (off)
Input Type Standard
Gate Charge 129 nC
Td (on/off) @ 25°C 35ns/148ns
Test Condition 600V, 40A, 15Ohm, 15V
Reverse Recovery Time (trr) 355 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGWA40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15630-5
Standard Package 30
Win Source Part Number 1096887-STGWA40S120DF3
Ultra Librarian 3D Model Ultra Librarian STGWA40S120DF3 CAD Model

Description

The STGWA40S120DF3 is a state-of-the-art silicon carbide (SiC) power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its commitment to delivering innovative and sustainable solutions. This power MOSFET is designed to meet the high-efficiency and reliability requirements of modern power applications, such as electric vehicles (EVs), solar inverters, and other energy-efficient power supplies.

Key Features

  • High Voltage Rating: With a drain-source voltage (V<sub>DS) of 1200V, the STGWA40S120DF3 is suitable for high-voltage applications, providing a robust and efficient performance.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)) of 40 mΩ, which minimizes conduction losses and enhances overall efficiency.
  • Fast Switching Speed: The fast intrinsic diode and low capacitances ensure rapid switching, reducing switching losses and improving performance in high-frequency circuits.
  • High-Temperature Operation: The STGWA40S120DF3 is capable of operating at high temperatures, making it reliable in demanding conditions and extending the range of suitable applications.

Applications

  • Electric Vehicle (EV) Powertrains
  • Photovoltaic (Solar) Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-Performance Power Converters
  • Energy Storage Systems

The STGWA40S120DF3 is encapsulated in a HiP247 package, offering excellent thermal performance and ease of integration into various circuit designs. Its robustness and reliability are guaranteed by STMicroelectronics' rigorous testing and quality assurance processes, making it a preferred choice for engineers and designers looking to enhance the performance of their power systems.

By integrating the STGWA40S120DF3 into your designs, you can expect lower system costs, reduced size and weight of the end equipment, and improved energy efficiency, contributing to a greener and more sustainable future.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2254 $64.5778
16+ $7.5696 $121.1136
24+ $7.3330 $175.9920
33+ $7.0965 $234.1845
43+ $6.8599 $294.9757
57+ $6.1503 $350.5671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess