EN
  • EN
  • DE

STGW35NC120HD

Part No STGW35NC120HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 60A 235W TO247  /  IGBT 1200 V 60 A 235 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 135 A
Vce(on) (Max) @ Vge, Ic 2.75V @ 15V, 20A
Power - Max 235 W
Switching Energy 1.66mJ (on), 4.44mJ (off)
Input Type Standard
Gate Charge 110 nC
Td (on/off) @ 25°C 29ns/275ns
Test Condition 960V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 152 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW35
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-7487-5,STGW35NC120HD-ND,497-7487-5
Standard Package 30
Win Source Part Number 1214715-STGW35NC120HD
Ultra Librarian 3D Model Ultra Librarian STGW35NC120HD CAD Model

Description

STGW35NC120HD - High-Speed IGBT from STMicroelectronics

The STGW35NC120HD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This high-speed IGBT is designed to handle a wide range of high-power applications, providing engineers with a reliable and efficient component for their designs.

Key Features

  • High Current Capability: The STGW35NC120HD boasts a robust current rating, making it suitable for applications requiring high power handling capabilities.
  • High Switching Speed: Engineered for high-speed switching, this IGBT ensures minimal switching losses, which is critical for efficiency in power conversion systems.
  • Low On-Voltage Drop (VCE(sat)): The device offers a low saturation voltage, reducing on-state power dissipation and improving overall system efficiency.
  • Co-Packaged Diode: It includes a fast and soft recovery anti-parallel diode, which is optimized for minimal recovery time and reduced electromagnetic interference (EMI).

Applications

The STGW35NC120HD is ideal for a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • High-frequency DC/AC inverters
  • Power Factor Correction (PFC) circuits
  • Welding equipment
  • Inductive heating
  • Motor drives and controls

Technical Specifications

With a maximum collector-emitter voltage (VCE) of 1200V and a collector current rating of 35A, the STGW35NC120HD can handle significant power levels. Its high-speed switching capability, combined with a low thermal resistance, ensures performance reliability even under demanding conditions. The device is also characterized by a maximum junction temperature of 175°C, offering a wide operating temperature range for various environments.

Package and Quality

The STGW35NC120HD comes in a TO-247 long leads package, which is known for its excellent thermal and electrical performance. STMicroelectronics also ensures that this IGBT meets stringent quality standards, providing designers with a component they can trust for their high-power applications.

For detailed technical specifications and application support, visit the STMicroelectronics website or contact their support team for assistance in integrating the STGW35NC120HD into your next project.

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess