EN
  • EN
  • DE

SPC560D40L3C4E0Y

Part No SPC560D40L3C4E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 32-bit MCU family built on the Power Architecture for automotive body electronics applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 33x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1257835-SPC560D40L3C4E0Y
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive
Family Name SPC560D40L3
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SPC560D40L3C4E0Y CAD Model

Description

The SPC560D40L3C4E0Y is a cutting-edge microcontroller produced by STMicroelectronics, designed specifically for automotive applications that demand high levels of performance, reliability, and efficiency. This device is part of the SPC56 32-bit Power Architecture® family and is tailored to meet the stringent requirements of modern vehicle electronics.

Key Features

  • Core: The SPC560D40L3C4E0Y is built around a 32-bit PowerPC Book E processor core, which operates at a speed of up to 64 MHz, delivering the computational power needed for complex automotive control tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Advanced Timer Units: The microcontroller features a rich set of timers, including Motor Control and Power Management timers, which are crucial for engine management and vehicle dynamic control.
  • Communication Interfaces: A variety of communication interfaces are available, such as multiple CAN interfaces, LIN, and a FlexRay controller, providing versatile options for in-vehicle networking.
  • Analog-to-Digital Converters (ADCs): The inclusion of multiple 12-bit ADCs allows for precise measurement of analog signals, essential for sensor data acquisition.
  • Enhanced Safety Features: Safety features such as a Memory Protection Unit (MPU), watchdog timers, and Error Correction Code (ECC) on both flash and RAM ensure the integrity and reliability of the system.
  • Temperature Range: The device is operational over a wide temperature range, making it suitable for harsh automotive environments.

Applications

The SPC560D40L3C4E0Y is ideal for a variety of applications within the automotive sector, including engine management systems, transmission control, chassis and safety systems, body control modules, and gateway applications. Its robust feature set allows it to support the complex algorithms required for next-generation vehicle functionalities.

With its strong emphasis on performance, integrated features, and safety measures, the SPC560D40L3C4E0Y from STMicroelectronics represents a reliable and versatile solution for automotive electronics developers seeking to enhance the capabilities and safety of their vehicle control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3703 $58.5921
17+ $6.8688 $116.7696
27+ $6.6540 $179.6580
36+ $6.4391 $231.8076
47+ $6.2243 $292.5421
63+ $5.5810 $351.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess