EN
  • EN
  • DE

SPC5-MCTK-01

Part No SPC5-MCTK-01
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SPC5 MOTOR CONTROL TOOL KIT  /  L9907, SPC560P Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L9907, SPC560P
Supplied Contents Board(s), Cable(s), Accessories
Secondary Attributes Graphical User Interface
Base Product Number SPC5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SPC5-MCTK-01-ND,497-18100
Standard Package 1
Win Source Part Number 1162469-SPC5-MCTK-01
Ultra Librarian 3D Model Ultra Librarian SPC5-MCTK-01 CAD Model

Description

STMicroelectronics SPC5-MCTK-01 Motor Control Toolkit

The SPC5-MCTK-01 from STMicroelectronics is a comprehensive Motor Control Toolkit designed to support developers in the rapid prototyping and development of advanced motor control applications. This toolkit is specifically tailored for use with ST's SPC5 family of 32-bit microcontrollers, which are known for their robust performance in automotive and industrial applications.

The toolkit includes a rich set of software libraries and a user-friendly graphical interface, making it easier for engineers to implement complex control algorithms such as Field Oriented Control (FOC) for Permanent Magnet Synchronous Motors (PMSM), Brushless DC (BLDC) motors, and Induction Motors (IM). The software components are optimized for real-time performance and are compliant with industry standards, ensuring both reliability and efficiency.

With the SPC5-MCTK-01, users gain access to a wide array of features that facilitate motor control development. The toolkit enables automatic code generation, which can significantly reduce development time and help avoid human errors. The Motor Control Workbench, which is part of the package, provides an intuitive graphical environment where system parameters can be easily configured and tuned to meet specific application requirements.

The toolkit's modular architecture allows for scalability and flexibility, enabling it to support a range of motor types and sensor configurations. Whether you are working with Hall sensors, encoder feedback, or sensorless control, the SPC5-MCTK-01 provides the necessary tools to achieve precise and efficient motor management.

In addition to the software capabilities, the SPC5-MCTK-01 also includes detailed documentation and example projects, which serve as valuable resources for developers at all levels of expertise. By choosing the SPC5-MCTK-01, engineers can expect to accelerate their development cycles, reduce time-to-market, and achieve optimized performance for their motor control solutions.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess