EN
  • EN
  • DE

STGW30NC120HD

Part No STGW30NC120HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 60A 220W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 60A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 20A
Maximum Power Dissipation 220W
Total Switching Energy(Ets) 1.66mJ (on), 4.44mJ (off)
Input Type Standard
Gate Charge 110nC
Turn-on and Turn-off delay time 29ns/275ns
Testing Conditions 960V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 152ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Win Source Part Number 083509-STGW30NC120HD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW30NC120HD CAD Model

Description

STGW30NC120HD - High-Speed IGBT by STMicroelectronics

The STGW30NC120HD is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-speed IGBT is engineered to deliver outstanding performance in a wide array of power applications, particularly excelling in high-frequency operations.

Key Features:

  • High Voltage Capability: The STGW30NC120HD is rated for a collector-emitter voltage of 1200V, making it suitable for high-voltage applications, ensuring efficient operation and robust performance in demanding electrical environments.
  • High Current Rating: With a continuous collector current of 60A at 25°C, this IGBT can handle significant power levels, making it ideal for applications requiring high current handling capabilities.
  • Low On-Voltage Drop (Vce(on)): The device features a low on-state voltage drop, which reduces conduction losses and improves overall efficiency, a crucial factor for energy-sensitive designs.
  • Fast Switching Speed: It offers fast switching speeds, which is beneficial for reducing switching losses, especially in high-frequency power switching applications.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes co-packaged with an anti-parallel diode, providing a convenient and compact solution for designs that require a freewheeling diode for inductive load applications.
  • High Ruggedness: The STGW30NC120HD is designed to withstand harsh conditions and is characterized by its high ruggedness, ensuring reliability and a long operational lifespan.
  • Low Gate Charge: The device features a low gate charge, which minimizes the energy required to turn the transistor on and off, contributing to the overall efficiency of the system.

Applications:

The STGW30NC120HD is versatile and can be used in a variety of power applications, such as:

  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Inverters
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • Welding Equipment
  • Switched Mode Power Supplies (SMPS)

STMicroelectronics' commitment to innovation is evident in the STGW30NC120HD, which offers a blend of high performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7620 $52.3820
26+ $3.9073 $101.5898
40+ $3.7852 $151.4080
55+ $3.6631 $201.4705
71+ $3.5410 $251.4110
95+ $3.1747 $301.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess