Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Pulsed Collector Current 80A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 20A
Maximum Power Dissipation 167W
Total Switching Energy(Ets) 200μJ (on), 130μJ (off)
Input Type Standard
Gate Charge 116nC
Turn-on and Turn-off delay time 38ns/149ns
Testing Conditions 400V, 20A, 15V
Reverse Recovery Time (trr) 40ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 1041991-STGW20V60DF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW20V60DF CAD Model

Description

The STGW20V60DF is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is specifically engineered to provide an optimal balance between high efficiency and fast switching, making it an ideal choice for a wide range of power applications.

Key Features

  • High Voltage Capability: The STGW20V60DF is capable of handling voltages up to 600V, offering designers the flexibility to use it in high voltage circuits.
  • High Current Rating: With a continuous collector current rating of 40A, this IGBT can handle significant power levels, making it suitable for demanding applications.
  • Low On-State Voltage Drop (Vce(on)): This parameter is a critical indicator of conduction losses, and the STGW20V60DF boasts a low on-state voltage drop to enhance overall efficiency.
  • High-Speed Switching: The device features fast switching characteristics, which are essential for reducing switching losses and improving performance in high-frequency applications.
  • Short-Circuit Rating: It comes with a specified short-circuit withstand time, providing robustness and reliability under fault conditions.

Applications

The STGW20V60DF is well-suited for a variety of applications where power efficiency and reliability are paramount. These include:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Switched Mode Power Supplies (SMPS)
  • Welding Equipment

Advanced Technology

STMicroelectronics has integrated advanced technologies into the STGW20V60DF to ensure superior performance. The device utilizes a field stop trench gate structure, which enhances the trade-off between switching speed and on-state loss. This technology also helps to reduce the gate charge (Qg), which is beneficial for applications that require high-speed PWM (Pulse Width Modulation).

Package and Environmental Compliance

The STGW20V60DF is offered in a TO-247 long leads package, providing excellent thermal performance and making it easier to mount on a heat sink. Additionally, it complies with RoHS and Halogen-Free environmental standards, ensuring that it meets current regulations for electronic components.

You May Also Be Interested in

ON Semiconductor
IGBT 600V 100A 223W TO247 / IGBT
Need more? Email Us
ECAD model for NGTB50N60FWG
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
Infineon Technologies
PDP TRENCH 1GBT | IGBT 300V 110A 255W D2PAK
Need more? Email Us
ECAD model for IRGS4055PBF
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
Infineon Technologies
Need more? Email Us
ECAD model for SKD04N60LV
STMicroelectronics
IGBT BIPO 600V 60A TO247 / IGBT
Lowest to $9.1000
ECAD model for STGW60V60DLF
Microsemi Corporation
Thunderbolt High Speed NPT IGBT
Need more? Email Us
ECAD model for APT30GS60KRG
ON Semiconductor
IGBT T0220 360V CL / IGBT
Need more? Email Us
ECAD model for MGP20N36CL
Microsemi Corporation
High Speed PT IGBT
Need more? Email Us
ECAD model for APT64GA90B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2704 $59.7856
28+ $4.0002 $112.0056
44+ $3.8650 $170.0600
63+ $3.5948 $226.4724
81+ $3.4596 $280.2276
102+ $3.3245 $339.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 460 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention