EN
  • EN
  • DE

STGIPQ5C60T-HLS

Part No STGIPQ5C60T-HLS
Manufacturer STMicroelectronics
Catalog Power Drivers - Modules
Description PWR MODULE 600V 5A 26DIP  /  Power Driver Module IGBT 3 Phase Inverter 600 V 5 A 26-PowerDIP Module (0.573", 14.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMM™
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 5 A
Voltage 600 V
Voltage - Isolation 1500Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.573", 14.50mm)
Base Product Number STGIPQ5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 360
Win Source Part Number 1009671-STGIPQ5C60T-HLS
Ultra Librarian 3D Model Ultra Librarian STGIPQ5C60T-HLS CAD Model

Description

STGIPQ5C60T-HLS - Intelligent Power Module from STMicroelectronics

The STGIPQ5C60T-HLS is a state-of-the-art Intelligent Power Module (IPM) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IPM is part of the SLLIMM™-nano series, which stands for Small Low-Loss Intelligent Molded Module, and is specifically tailored for advanced motor drive applications. The STGIPQ5C60T-HLS is a highly integrated device that combines ST's leading-edge IGBTs with gate drivers and protection features to provide a compact and efficient solution for driving motors in a wide range of industrial and consumer applications.

Key Features:

  • Advanced IGBT Technology: The module uses ST's latest IGBTs to ensure high efficiency and improved thermal performance, making it suitable for high-frequency operations.
  • Integrated Gate Drivers: The built-in gate drivers are optimized for the IGBTs to minimize power losses and simplify the PCB layout by reducing the number of external components.
  • Smart Shutdown Function: The smart shutdown feature provides an additional layer of protection by safely turning off the IGBTs during fault conditions.
  • Compact Design: The SLLIMM™-nano package is designed to be compact, enabling the development of space-efficient applications without compromising performance.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side gate drivers are equipped with UVLO to ensure the module operates only when the supply voltage is within the specified range.
  • Overcurrent Protection: The module includes an overcurrent shutdown function to protect the IGBTs from damage due to excessive current.
  • Temperature Monitoring: An integrated temperature sensor allows for real-time monitoring, which is crucial for managing thermal conditions and ensuring the longevity of the module.

Applications:

  • Home Appliances (e.g., washing machines, refrigerators, air conditioners)
  • Fans and Pumps
  • Light Industrial Motor Drives
  • Power Tools
  • General Purpose Inverters

The STGIPQ5C60T-HLS is not just a collection of discrete components; it is a sophisticated module that offers a high level of integration. This product is an excellent choice for designers looking to reduce development time and improve system reliability. Its advanced features and compact size make it a versatile solution that can meet the needs of a diverse range of motor control applications.

You May Also Be Interested in

Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $21.8459
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess