Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr STMicroelectronics
Series SLLIMMâ„¢
Package Tube
Type IGBT
Configuration 3 Phase
Current 3 A
Voltage 600 V
Voltage - Isolation 1000VDC
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (0.846", 21.48mm)
Base Product Number STGIPN3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-12114
Standard Package 17
Win Source Part Number 1030808-STGIPN3H60
Ultra Librarian 3D Model Ultra Librarian STGIPN3H60 CAD Model

Description

The STGIPN3H60 is a cutting-edge Intelligent Power Module (IPM) from STMicroelectronics, designed as part of the SLLIMMâ„¢-nano 2nd series. This small low-loss device integrates the latest semiconductor technology optimized for driving three-phase motor applications, making it an excellent choice for a wide range of energy-efficient solutions.

Featuring a 600V, 3A IGBT-based configuration, the STGIPN3H60 offers a compact, high-performance solution for AC motor drives in applications such as fans, pumps, air conditioners, and refrigerators. Its low saturation voltage and low conduction losses ensure high efficiency, while the built-in over-temperature/over-current protections provide enhanced reliability and longevity for the end product.

The module includes a three-phase inverter bridge with six IGBTs and associated freewheeling diodes, an integrated gate driver optimized to minimize electromagnetic interference (EMI), and undervoltage lockout protection for all channels. The gate driver features advanced Interlocking function, Shoot-through prevention, and Matched propagation delays, which contribute to safe operation and improved system robustness.

Easy to use and implement, the STGIPN3H60 comes in a compact and fully isolated package that simplifies the thermal management and mounting processes. Its footprint is compatible with the industry-standard outline, which facilitates the design-in process and accelerates time-to-market for new products.

STMicroelectronics provides comprehensive technical support for the STGIPN3H60, including application notes, reference designs, and simulation tools that help designers to optimize their applications around the module's capabilities. With its integration of advanced features and protections, the STGIPN3H60 represents a smart choice for designers looking to enhance the efficiency, performance, and reliability of their motor control systems.

You May Also Be Interested in

Powerex Inc.
MOD IPM DUAL 600V 200A
Need more? Email Us
ECAD model for PM200DSA060
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $90.0839
ECAD model for PS21963-4E
Powerex Inc.
MOD IPM 7PAC 1200V 10A
Need more? Email Us
ECAD model for PM10RSH120
Powerex Inc.
MOD DIPIPM 5A 600V SUPER MINI
Need more? Email Us
ECAD model for PS219B2-AS
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 50A
Lowest to $134.7569
ECAD model for PS11017
Powerex Inc.
MOD IPM 7-PAC L1 100A 1200V
Lowest to $80.9871
ECAD model for PM100RL1A120
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
ECAD model for FCBS0550
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
ECAD model for IRAMX20UP60A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,520 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention