EN
  • EN
  • DE

STGFW30V60F

Part No STGFW30V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 30A
Power - Max 58 W
Switching Energy 383µJ (on), 233µJ (off)
Input Type Standard
Gate Charge 163 nC
Td (on/off) @ 25°C 45ns/189ns
Test Condition 400V, 30A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Base Product Number STGFW30
Other Names -497-13955-5,497-13955-5,STGFW30V60F
Standard Package 300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277380-STGFW30V60F
Ultra Librarian 3D Model Ultra Librarian STGFW30V60F CAD Model

Description

The STGFW30V60F from STMicroelectronics is a high-performance Field Stop Trench insulated-gate bipolar transistor (IGBT) that is designed to meet the demanding needs of a wide range of power applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors, making it an ideal choice for high-efficiency power conversion in both hard-switching and soft-switching circuits.

Key Features

  • High Current Capability: With a collector current rating of 60A, the STGFW30V60F can handle high power levels, making it suitable for a variety of applications including inverters and converters.
  • Low On-Voltage Drop (VCE(sat)): This IGBT offers a low on-voltage drop, which means reduced conduction losses and improved power efficiency.
  • High Switching Speed: The device is optimized for fast switching, allowing for high-frequency operation while minimizing switching losses.
  • Maximum Junction Temperature: The STGFW30V60F can operate at a junction temperature of up to 175°C, providing reliability even under high-temperature conditions.
  • Co-Packaged with Free Wheeling Diode: The IGBT comes with an integrated fast recovery diode, which further simplifies circuit design and enhances overall system reliability.

Applications

The STGFW30V60F is versatile and can be used in various high-power switching applications. Some of its typical applications include:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Induction heating
  • Renewable energy inverters
  • Welding equipment

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability. The STGFW30V60F is no exception, offering excellent thermal performance and long-term reliability. It is designed to provide a high level of performance while maintaining energy efficiency, making it a smart choice for designers looking to balance power handling with efficiency.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7007 $51.7077
26+ $3.8570 $100.2820
41+ $3.7365 $153.1965
56+ $3.6159 $202.4904
72+ $3.4954 $251.6688
96+ $3.1338 $300.8448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess