EN
  • EN
  • DE

STM32F091CCT7TR

Part No STM32F091CCT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F0
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number STM32
Standard Package 2,400
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263136-STM32F091CCT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F091CCT7TR CAD Model

Description

STM32F091CCT7TR Microcontroller – STMicroelectronics

The STM32F091CCT7TR from STMicroelectronics is a highly advanced microcontroller that belongs to the STM32F0 series, designed for cost-sensitive applications that require flexibility, performance, and low-power consumption. This microcontroller is based on the high-performance ARM Cortex-M0 core operating at up to 48 MHz frequency with a range of enhanced peripherals and I/Os.

With its 256 KB of flash memory and 32 KB of SRAM, the STM32F091CCT7TR is capable of handling complex applications while ensuring efficient data management and storage. The memory architecture is well-suited for real-time applications, with a single-cycle multiplication and hardware division that make it a powerful choice for embedded systems.

The device features a rich set of peripherals that include multiple communication interfaces such as USART, SPI, I2C, HDMI CEC, and CAN, which provide excellent connectivity options. The inclusion of multiple 16-bit timers, a 32-bit timer, as well as a calendar RTC with alarm and periodic wakeup, allows for precise timing operations and scheduled tasks.

The STM32F091CCT7TR also offers various analog features like 12-bit ADCs, DAC channels, and comparators, making it suitable for interfacing with sensors and performing analog signal processing. The microcontroller's power management capabilities, including a flexible voltage supply range and low-power modes, ensure energy-efficient operation, which is critical for battery-operated devices.

This microcontroller comes in a 48-pin LQFP package, which provides a compact footprint while still offering enough pins for most applications. The STM32F091CCT7TR also supports a wide temperature range from -40°C to 85°C, making it a reliable choice for industrial and outdoor applications.

In summary, the STM32F091CCT7TR is an ideal choice for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices. Its combination of processing power, memory capacity, and extensive peripheral set, along with STMicroelectronics' commitment to longevity and support, makes it a versatile and dependable component for any embedded system designer's toolkit.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess