Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Low-Side Gate Driver IC Non-Inverting 16-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name UC271
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UC2715DPG4, -UC2715DPG4, UC2715DPG4-ND, -296-12173-5-NDR, -UC2715DPG4-NDR, -296-12173-5-ND, 296-11666-5-ND, 296-11666-5, -296-12173-5, -UC2715DP-NDR, 296-12173-5, 296-12173-5-NDR
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901672-UC2715DP
Ultra Librarian 3D Model Ultra Librarian UC2715DP CAD Model

Description

Introducing the UC2715DP from Texas Instruments

The UC2715DP is a robust, high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive range of power management integrated circuits, specifically engineered to enhance the efficiency and reliability of a wide array of electronic applications.

Key Features

  • High-Current Drive Capability: The UC2715DP is capable of delivering high current outputs, making it suitable for driving large loads with ease.
  • Advanced Protection Features: It includes various protection features such as under-voltage lockout, thermal shutdown, and over-current protection, which ensure the longevity and reliability of both the IC and the system it is used within.
  • Flexible Supply Voltage: The device operates over a wide range of supply voltages, accommodating different system requirements and ensuring compatibility with various types of electronic equipment.
  • Efficient Power Management: The UC2715DP is designed to optimize power usage, reducing energy consumption and heat generation, which is critical for maintaining the performance of electronic systems.

Applications

The UC2715DP is incredibly versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Motor Control Circuits
  • Power Supplies
  • Industrial Control Systems
  • Automotive Electronics
  • LED Lighting Systems

Technical Specifications

The UC2715DP comes in a robust package designed for optimal heat dissipation and space-saving on PCBs. It provides a reliable solution for systems requiring efficient power control and is built to meet the rigorous standards of industrial and automotive applications.

Conclusion

With its combination of high-current drive, advanced protection mechanisms, and efficient power management, the UC2715DP from Texas Instruments stands out as an excellent choice for designers looking to incorporate a reliable power driver into their systems. Its ability to operate across various voltages and its compatibility with a wide range of applications make it a versatile and indispensable component for modern electronic designs.

For more detailed information, datasheets, and support, visit the Texas Instruments official product page for the UC2715DP.

You May Also Be Interested in

Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF
Texas Instruments
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ECAD model for UCC3776N
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Lowest to $16.2500
ECAD model for HIP2210FRTZ-T
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $1.3355
ECAD model for UCC27201DRMT
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for NCP5351D
Micrel
DUAL HIGH/LOW-SIDE MOSFET DRIVER
Lowest to $1.8495
ECAD model for MIC5017BWM
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7265
ECAD model for DGD05463M10-13
Texas Instruments
IC GATE DRVR GAN MOSFET / Half-Bridge Gate Driver IC Non-Inverting 19-WQFN (3x4)
Lowest to $16.8855
ECAD model for LMG1210RVRR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5261 $57.8710
260+ $0.4316 $112.2160
405+ $0.4182 $169.3710
555+ $0.4048 $224.6640
720+ $0.3912 $281.6640
960+ $0.3508 $336.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,681 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention