EN
  • EN
  • DE

STGB6NC60HD-1

Part No STGB6NC60HD-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 15A 56W I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 15A
Pulsed Collector Current 21A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 3A
Maximum Power Dissipation 56W
Total Switching Energy(Ets) 20μJ (on), 68μJ (off)
Input Type Standard
Gate Charge 13.6nC
Turn-on and Turn-off delay time 12ns/76ns
Testing Conditions 390V, 3A, 10 Ohm, 15V
Reverse Recovery Time (trr) 21ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 212279-STGB6NC60HD-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB6NC60HD-1 CAD Model

Description

STGB6NC60HD-1 IGBT by STMicroelectronics

The STGB6NC60HD-1 is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a leader in the semiconductor industry. This IGBT is designed to offer a combination of fast switching, low on-state voltage, and high thermal performance, making it suitable for a wide range of power switching applications.

Key Features

  • High Current Capability: The STGB6NC60HD-1 is capable of handling high currents, making it an excellent choice for applications that require robust power handling capabilities.
  • High Switching Speed: With its fast switching performance, this IGBT can operate at higher frequencies, which is beneficial for efficiency and allows for smaller and lighter system designs.
  • Low On-State Voltage: The device offers a low saturation voltage (V<sub>CE(sat)), which reduces conduction losses and improves overall system efficiency.
  • High Thermal Performance: The IGBT is designed with an optimal trade-off between switching performance and thermal resistance, ensuring reliable operation even under high temperature conditions.
  • Co-Packaged with Free Wheeling Diode: The STGB6NC60HD-1 includes an integrated fast recovery diode, which simplifies circuit design and enhances performance by providing an efficient freewheeling path during the off-state of the IGBT.

Applications

The STGB6NC60HD-1 is versatile and can be used in a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction Circuits
  • Inductive Heating
  • Welding Equipment

Technical Specifications

The STGB6NC60HD-1 boasts impressive technical characteristics that ensure its performance in demanding situations:

  • Collector-Emitter Voltage (V<sub>CE): 600V
  • Collector Current (I<sub>C): 6A
  • Operating Junction Temperature (T<sub>j): -55°C to +150°C
  • Low Gate Charge (Q<sub>g)
  • Short-Circuit Withstand Time

With its robust design and advanced features, the STGB6NC60HD-1 from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess