EN
  • EN
  • DE

IP4778CZ38,118

Part No IP4778CZ38,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC HDMI ESD PROTECTION 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Obsolete(EOL)
Applications Digital TV, Displays, Digital KVM, Graphics Processing
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 38-TSSOP
Mounting Surface Mount
Win Source Part Number 001834-IP4778CZ38,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4778CZ38,118 CAD Model

Description

The IP4778CZ38,118 is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance chip is tailored to provide a comprehensive solution for signal conditioning and electrostatic discharge (ESD) protection in applications that require interfacing with high-definition multimedia interfaces (HDMI).

Key Features

  • ESD Protection: The device offers robust ESD protection to HDMI 1.3 ports, safeguarding them against the damaging effects of electrostatic discharge, which is crucial for maintaining the integrity and longevity of electronic components.
  • Signal Conditioning: With its integrated signal conditioning capabilities, the IP4778CZ38,118 ensures optimal signal integrity for high-speed HDMI signals, providing a cleaner and more reliable multimedia experience.
  • Compatibility: It is designed to be compatible with HDMI 1.3 specifications, making it a versatile choice for a wide range of consumer electronics, including HDTVs, digital set-top boxes, and Blu-ray players.
  • Integration: The chip integrates multiple functions such as level shifting and backdrive protection, which helps to simplify circuit design and reduce the number of external components required.

Applications

The IP4778CZ38,118 is ideal for use in a variety of applications where HDMI connectivity and high-quality video and audio transmission are essential. Its primary applications include:

  • Home theater systems
  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Blu-ray and DVD players
  • Game consoles
  • AV receivers

Technical Specifications

The device is packaged in a lead-free, 38-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It operates over a wide temperature range and meets the rigorous standards for industrial-grade components.

By integrating the IP4778CZ38,118 into your design, you can ensure that your product not only meets but exceeds the high standards required for HDMI interfacing and protection, thereby delivering a superior product to the market.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess