EN
  • EN
  • DE

STGB20N45LZAG

Part No STGB20N45LZAG
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description POWER TRANSISTORS / IGBT 450 V 25 A 150 W Surface Mount D2PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 450 V
Current - Collector (Ic) (Max) 25 A
Current - Collector Pulsed (Icm) 50 A
Vce(on) (Max) @ Vge, Ic 1.25V @ 4V, 6A
Power - Max 150 W
Input Type Logic
Gate Charge 26 nC
Td (on/off) @ 25°C 1.1µs/4.6µs
Test Condition 300V, 10A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB20
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 851602-STGB20N45LZAG
Ultra Librarian 3D Model Ultra Librarian STGB20N45LZAG CAD Model

Description

STGB20N45LZAG - N-Channel 450 V, 0.190 ohm typ., 17 A MDmesh™ DM2 Power MOSFET in a D2PAK package by STMicroelectronics

The STGB20N45LZAG is a state-of-the-art N-Channel Power MOSFET presented by STMicroelectronics, designed to meet a wide range of high-efficiency applications. This device is part of the MDmesh™ DM2 series which features improved energy efficiency through lower on-resistance and reduced switching losses.

With its breakdown voltage of 450 V, the STGB20N45LZAG is ideally suited for high voltage applications that require a robust and reliable power management solution. The MOSFET's typical on-resistance of just 0.190 ohms ensures minimal conduction losses, making it an excellent choice for high-performance switching applications.

The device is capable of handling continuous currents up to 17 A, making it a suitable component for a variety of power-intensive applications. Its D2PAK package is not only compact but also offers excellent thermal performance, which is critical for maintaining stability and longevity in demanding situations.

The STGB20N45LZAG incorporates STMicroelectronics' second generation of MDmesh™ technology, which combines a vertical structure with the company's strip layout to deliver low on-resistance and reduced gate charge. These features contribute to the MOSFET's enhanced power efficiency and faster switching speeds, which are essential for modern electronic devices.

Furthermore, the device boasts a wide range of integrated protections, such as 100% avalanche tested ruggedness and a high dv/dt capability, safeguarding your circuit against harsh operating conditions. This ensures that the STGB20N45LZAG is not just powerful, but also a reliable component for your power circuit designs.

Whether you're designing power supplies, lighting applications, DC-DC converters, or any other system requiring efficient power management, the STGB20N45LZAG from STMicroelectronics offers the performance and reliability to meet your needs.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9113 $54.0243
25+ $4.0298 $100.7450
39+ $3.9039 $152.2521
53+ $3.7779 $200.2287
69+ $3.6520 $251.9880
92+ $3.2742 $301.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess