EN
  • EN
  • DE

M29DW323BD70ZE6E

Part No M29DW323BD70ZE6E
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829080-M29DW323BD70ZE6E
Ultra Librarian 3D Model Ultra Librarian M29DW323BD70ZE6E CAD Model

Description

The M29DW323BD70ZE6E is a state-of-the-art flash memory device from STMicroelectronics, designed to provide a reliable and high-speed storage solution for a wide range of applications. This memory chip is part of the M29 family, known for its robustness and endurance, and is particularly suited for use in embedded systems where long-term data retention and efficient performance are critical.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 32 Mbit, which is ideal for storing boot code, firmware, and other critical data in embedded systems.
  • Interface Type: It utilizes a parallel interface for communication, ensuring compatibility with a wide array of microcontrollers and processors, and providing fast data transfer rates that are essential for high-performance applications.
  • Supply Voltage: Operating at a power supply voltage range of 2.7V to 3.6V, the M29DW323BD70ZE6E is optimized for low-power applications, helping to extend battery life in portable devices.
  • Access Time: The device boasts a fast access time, allowing quick read operations which are crucial for time-sensitive tasks.
  • Temperature Range: Designed to operate over an industrial temperature range, this flash memory can withstand harsh conditions, making it suitable for outdoor and automotive applications.
  • Package: It comes in a fine-pitch BGA (Ball Grid Array) package, which is known for its space-saving footprint and excellent thermal performance.

Applications

The M29DW323BD70ZE6E is versatile and can be used in various applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial automation
  • Telecommunication infrastructure
  • Consumer electronics

Conclusion

STMicroelectronics' M29DW323BD70ZE6E flash memory is an excellent choice for designers looking for a reliable, high-capacity storage solution that does not compromise on speed or power efficiency. Its robust design and flexibility make it an ideal component for a wide array of demanding applications.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess