EN
  • EN
  • DE

STGB20N40LZ

Part No STGB20N40LZ
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, PowerMESH™
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 390 V
Current - Collector (Ic) (Max) 25 A
Current - Collector Pulsed (Icm) 40 A
Vce(on) (Max) @ Vge, Ic 1.6V @ 4V, 6A
Power - Max 150 W
Input Type Logic
Gate Charge 24 nC
Td (on/off) @ 25°C 700ns/4.3µs
Test Condition 300V, 10A, 1kOhm, 5V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number STGB20
Other Names -497-14035-1,-497-14035-2,497-14035-1,497-14035-2,-497-14035-6,497-14035-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277375-STGB20N40LZ
Ultra Librarian 3D Model Ultra Librarian STGB20N40LZ CAD Model

Description

The STGB20N40LZ is a cutting-edge N-Channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed for high-efficiency power management and conversion applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Voltage Capability: The STGB20N40LZ can handle up to 400V, providing robust performance for high-voltage applications.
  • Low On-Resistance: With an RDS(on) value as low as 0.135 Ω, this MOSFET ensures minimal power loss and higher efficiency during operation.
  • Fast Switching Performance: The device is designed for fast switching, reducing switching losses and improving overall performance.
  • High Current Rating: It has a continuous drain current of 20A, making it suitable for handling high current loads.
  • Enhanced Durability: The STGB20N40LZ is built with STMicroelectronics' MDmesh™ technology, which provides improved ruggedness and reliability.
  • Low Gate Charge: Optimized for low gate charge (Qg), this MOSFET facilitates efficient switching at high frequencies.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand the rigorous avalanche stress, ensuring reliability in harsh conditions.

Applications

The versatility of the STGB20N40LZ allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Factor Correction (PFC) Circuits
  • High-Efficiency Power Management Systems

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet the most stringent environmental standards. The STGB20N40LZ is no exception, complying with the RoHS directive and being free from harmful substances. It is manufactured with the environment in mind, ensuring both performance and ecological responsibility.

Conclusion

With its robust design, high efficiency, and reliability, the STGB20N40LZ from STMicroelectronics stands out as a superior choice for engineers and designers looking to optimize their high-voltage power management solutions. Its performance and durability make it well-suited for the demanding requirements of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess