Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 25.2V
Output Current 2A
Switching Frequency 630kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS54286
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272575-TPS54286PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54286PWP CAD Model

Description

The Texas Instruments TPS54286PWP is a high-performance, dual-output, synchronous step-down controller that is designed to provide efficient power management for a wide range of applications. This device is part of the expansive TPS family, known for its reliability and precision in power conversion and regulation.

Key Features

  • Wide Input Voltage Range: The TPS54286PWP operates with an input voltage range from 2.95V to 6V, making it suitable for various systems that require a stable power supply from either standard 3.3V or 5V rails.
  • Dual Output Channels: It features two synchronous buck regulators that can deliver up to 2A each, providing flexibility for powering multiple devices or subsystems within electronic equipment.
  • High Efficiency: With integrated MOSFETs and a switching frequency of up to 1.2MHz, this device is capable of achieving high efficiency, which is critical for minimizing heat generation and power loss in compact designs.
  • Adjustable Switching Frequency: The user can adjust the switching frequency with an external resistor, allowing for optimization between efficiency and component size.
  • Thermal and Overcurrent Protection: The TPS54286PWP comes with built-in thermal shutdown and overcurrent protection features to safeguard the system against potential damage due to abnormal operating conditions.

Applications

The versatility of the TPS54286PWP makes it ideal for a variety of applications, including but not limited to:

  • Point-of-load conversions in networking and telecommunication equipment.
  • Power supplies for FPGAs, DSPs, and microprocessors.
  • Industrial and automotive applications requiring efficient power distribution.

Package and Quality

The TPS54286PWP is housed in a 16-pin HTSSOP (PWP) package, which provides a compact footprint while allowing for adequate thermal performance. Texas Instruments is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 1.8V 350MA 5DSBGA
Need more? Email Us
ECAD model for LM3679UR-1.8/NOPB
Texas Instruments
IC REG CHARGE PUMP 3.3V 20HTSSOP
Need more? Email Us
ECAD model for TPS60123PWPR
Texas Instruments
IC REG BUCK 2.9V 600MA 6DSBGA
Need more? Email Us
ECAD model for LM8801TME-2.9/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E
Texas Instruments
IC REG BUCK ADJ 6A 16HTSSOP
Need more? Email Us
ECAD model for LM20136MHE/NOPB
Texas Instruments
IC REG BUCK ADJ 1A 12DSBGA
Need more? Email Us
ECAD model for TPS62356YZGT
Analog Devices Inc.
IC REG BST SEPIC ADJ 5A 12DFN
Lowest to $10.5464
ECAD model for LT8334RDE#TRPBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3431 $60.4395
90+ $1.2581 $113.2290
140+ $1.2156 $170.1840
200+ $1.1306 $226.1200
260+ $1.0881 $282.9060
325+ $1.0456 $339.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,563 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention