Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tape & Reel
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 20A
Power - Max 167 W
Switching Energy 209µJ (on), 261µJ (off)
Input Type Standard
Gate Charge 115 nC
Td (on/off) @ 25°C 42.5ns/177ns
Test Condition 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 90 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Base Product Number STGB20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names -497-15117-1,497-15117-6,-497-15117-6,-497-15117-2,497-15117-2,497-15117-1
Standard Package 1,000
Win Source Part Number 994947-STGB20H60DF
Ultra Librarian 3D Model Ultra Librarian STGB20H60DF CAD Model

Description

STGB20H60DF - IGBT Transistor from STMicroelectronics

The STGB20H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer a perfect balance between high efficiency and fast switching, making it an ideal choice for a wide range of high-power applications.

Featuring a maximum collector-emitter voltage (V<sub>CE) of 600V and a collector current rating of 40A, the STGB20H60DF ensures robust performance in demanding environments. The device is optimized for minimal conduction and switching losses, thanks to its advanced trench gate field-stop technology. This technology not only improves the device's thermal characteristics but also enhances its electrical performance, leading to increased energy savings and reliability in applications.

The STGB20H60DF comes in a TO-263 (D2PAK) package, providing a compact solution without compromising on power handling capabilities. The package is designed to offer excellent heat dissipation, which is critical for maintaining performance and extending the lifetime of the IGBT when operating at high currents and voltages.

One of the key features of this IGBT is its co-packaged freewheeling diode, which is optimized for soft recovery. This characteristic is particularly useful in reducing electromagnetic interference (EMI) and improving the efficiency of circuits that require fast and efficient diode recovery, such as motor drives, uninterruptible power supplies (UPS), and power factor correction (PFC) circuits.

Moreover, the STGB20H60DF boasts a low gate charge (Q<sub>G) and low on-state voltage drop (V<sub>CE(sat)), which contribute to its overall efficiency by reducing the energy required to turn the transistor on and off, and by minimizing the power dissipation during the on-state, respectively.

With its robust construction, the STGB20H60DF ensures high ruggedness and a long operational lifespan, making it a reliable choice for designers looking to optimize their power electronic systems. Whether it's for industrial motor drives, solar inverters, welding equipment, or other high-power applications, the STGB20H60DF from STMicroelectronics offers a compelling solution for efficient and reliable power switching.

You May Also Be Interested in

Infineon Technologies
UltraFast Speed IGBT | IGBT 600V 23A 100W TO220AB
Lowest to $1.8835
ECAD model for IRG4BC30UPBF
STMicroelectronics
Designed for soft commutation only
Lowest to $15.9664
ECAD model for STGW40V60DLF
ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $1.9766
ECAD model for NGTB45N60S1WG
Microsemi Corporation
High Speed PT IGBT
Lowest to $2.2599
ECAD model for APT54GA60BD30
ON Semiconductor
IGBT 20A, 350V, N-CHANNEL
Lowest to $16.0238
ECAD model for SGB8206ANSL3G
ON Semiconductor
IGBT TRENCH FIELD STOP 650V DIE
Need more? Email Us
ECAD model for NGTD21T65F2SWK
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1622 $64.8660
75+ $1.7742 $133.0650
115+ $1.7186 $197.6390
160+ $1.6632 $266.1120
205+ $1.6079 $329.6195
270+ $1.4416 $389.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention