Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 40A
Collector-emitter saturation voltage(Max) 2.5V @ 15V, 12A
Maximum Power Dissipation 130W
Total Switching Energy(Ets) 81μJ (on), 125μJ (off)
Input Type Standard
Gate Charge 53nC
Turn-on and Turn-off delay time 25ns/90ns
Testing Conditions 390V, 12A, 10 Ohm, 15V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1103001-STGB19NC60WT4
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STGB19NC60WT4 CAD Model

Description

Product Overview: STGB19NC60WT4 from STMicroelectronics

The STGB19NC60WT4 is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is part of the company's advanced PowerMESH™ lineup, which is renowned for its exceptional efficiency and reliability in power management applications.

The STGB19NC60WT4 is characterized by its 600V collector-emitter breakdown voltage and a collector current rating of 31A at 25°C. This allows for robust performance in high-voltage and high-current environments, making it suitable for a wide range of power applications including motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

One of the key features of this IGBT is its very low on-state voltage drop (Vce(sat)) of typically 1.85V, which contributes to its high efficiency by minimizing conduction losses. Additionally, the device boasts a fast switching speed with low turn-off energy, further enhancing its overall performance and energy efficiency.

The STGB19NC60WT4 is also designed with co-packaged freewheeling diodes, which provide protection against reverse voltage and reduce the need for external components. This integration simplifies the circuit design and can help reduce system size and cost.

The device is housed in a D2PAK package, which offers a compact footprint while still ensuring good thermal performance. This package is suitable for surface mount technology (SMT), which is beneficial for automated assembly processes and helps in designing more streamlined and space-efficient systems.

STMicroelectronics has also ensured that the STGB19NC60WT4 meets stringent quality and reliability standards. The IGBT is designed to operate over a wide temperature range, maintaining its performance even under harsh conditions. Moreover, the device is RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.

In summary, the STGB19NC60WT4 from STMicroelectronics is a state-of-the-art IGBT that offers a blend of high power efficiency, fast switching, and robustness, making it an ideal choice for designers looking to create high-performance power conversion systems.

You May Also Be Interested in

ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $1.9766
ECAD model for NGTB45N60S1WG
ON Semiconductor
IGBT 20A, 350V, N-CHANNEL
Lowest to $16.0238
ECAD model for SGB8206ANSL3G
ON Semiconductor
IGBT TRENCH/FS 1350V 30A TO247
Lowest to $2.7400
ECAD model for NGTB15N135IHRWG
STMicroelectronics
IGBT BIPO 600V 60A TO247 / IGBT
Lowest to $9.1000
ECAD model for STGW60V60DLF
ON Semiconductor
IGBT D2PAK 360V CL / IGBT
Need more? Email Us
ECAD model for MGB20N36CL
Infineon Technologies
PDP TRENCH 1GBT | IGBT 300V 110A 255W D2PAK
Need more? Email Us
ECAD model for IRGS4055PBF
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)max.=2.70V, @Vge=15V, Ic=12A) | IGBT 600V 23A 100W TO220AB
Lowest to $8.7880
ECAD model for IRG4BC30W
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F
Infineon Technologies
UltraFast Speed IGBT | IGBT 600V 23A 100W TO220AB
Lowest to $1.8835
ECAD model for IRG4BC30UPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention