The STG3000C3S is a cutting-edge semiconductor device from STMicroelectronics, renowned for its high-performance capabilities in power electronics applications. This silicon carbide (SiC) power MOSFET is designed to meet the rigorous demands of modern power conversion systems, offering a combination of low on-resistance, high-speed switching, and exceptional thermal performance.
Key Features
- Advanced Material: The use of silicon carbide allows for much higher breakdown voltages, thermal conductivity, and switching speeds compared to traditional silicon devices.
- Low On-Resistance: The STG3000C3S boasts a very low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency.
- High-Temperature Operation: With an ability to operate at higher temperatures, this MOSFET can handle more power and is suitable for harsh environments.
- Fast Switching: The device's fast switching capabilities reduce switching losses, enabling higher efficiency in power converters and inverters.
- Robustness: The MOSFET is designed to be robust against harsh conditions, including high surge currents and overvoltage events.
Applications
The STG3000C3S is ideally suited for a range of applications that require high efficiency and reliability. Its typical applications include:
- Electric vehicle (EV) chargers
- Photovoltaic (solar) inverters
- Uninterruptible power supplies (UPS)
- High-performance power supplies
- Energy storage systems
Product Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
1200V |
| Continuous Drain Current (ID) |
15A |
| Max Junction Temperature (Tj) |
175°C |
| RDS(on) |
300 mΩ |
With its exceptional performance and durability, the STG3000C3S from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and reliability of their power conversion systems.