EN
  • EN
  • DE

57C43C-45D

Part No 57C43C-45D
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 45 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 32 kb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 40 mA
Number of Pins 24
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1007153-57C43C-45D
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 57C43C-45D CAD Model

Description

The 57C43C-45D from STMicroelectronics is a cutting-edge semiconductor device designed to meet the high demands of modern electronic applications. This product stands out for its exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • High Performance: With its advanced architecture, the 57C43C-45D delivers top-notch performance, ensuring efficient processing and high-speed operations.
  • Durability: Manufactured using robust materials and technology, this product offers exceptional durability and a long operational lifespan, even in harsh conditions.
  • Energy Efficiency: The 57C43C-45D is designed to be energy-efficient, reducing power consumption and heat generation, which is critical for battery-powered and energy-sensitive applications.
  • Compact Design: Its compact form factor allows for seamless integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the 57C43C-45D makes it suitable for a vast array of applications, including:

  • Automotive systems such as engine control units and infotainment
  • Industrial automation for process control and monitoring
  • Consumer electronics like smart home devices and wearables
  • Telecommunications equipment
  • Power management systems

Technical Specifications

The 57C43C-45D boasts a range of technical specifications that ensure it meets the stringent requirements of today's technology. It features a robust operating temperature range, high-speed signal processing capabilities, and compatibility with various communication protocols. Detailed specifications can be obtained from the official STMicroelectronics datasheet.

Quality and Support

STMicroelectronics is committed to providing high-quality products and the 57C43C-45D is no exception. It is backed by comprehensive technical support and the assurance of STMicroelectronics' reputation for producing reliable and advanced semiconductor products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess