EN
  • EN
  • DE

1N4148ST

Part No 1N4148ST
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035276-1N4148ST
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N4148ST CAD Model

Description

Product Overview: 1N4148ST High-Speed Diode

The 1N4148ST from STMicroelectronics is a high-speed switching diode that has been optimized for fast switching applications in electronic circuits. This diode is a staple in the electronics industry due to its reliability, efficiency, and versatility. It is commonly used in signal processing, high-frequency applications, and as a general-purpose diode in various electronic devices.

Key Features

  • Fast Switching Speed: The 1N4148ST is designed for very fast switching, with a reverse recovery time that ensures minimal switching losses and high efficiency in high-speed circuitry.
  • Low Capacitance: This diode has a low junction capacitance, which reduces the time delay and improves the overall performance in high-frequency applications.
  • High Conductance: With its high conductance, the 1N4148ST can handle a continuous forward current, making it suitable for high-load conditions.
  • Silicon Epitaxial Planar Construction: The construction of the 1N4148ST ensures a stable performance and a high degree of reliability, even under challenging conditions.

Specifications

Parameter Value
Reverse Voltage 100 V
Forward Current (IF) 200 mA
Max Forward Voltage 1.0 V at 10 mA
Reverse Recovery Time 4 ns
Operating Temperature Range -65°C to +150°C

Applications

The 1N4148ST is suitable for a wide range of applications, including:

  • High-speed switching in digital circuits
  • Rectification in power supplies
  • Protection circuits
  • Signal demodulation
  • Logic gates
  • Wave shaping

With its compact DO-35 package, the 1N4148ST is easy to integrate into various circuit designs. STMicroelectronics ensures that each diode meets stringent quality standards, providing engineers with a reliable component for their electronic designs.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess