The ST7FUSA2M6 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring robust control and processing capabilities. This device is part of the ST7 microcontroller family, which is well-known for its reliability, efficiency, and ease of use.
Key Features
- CPU: The ST7FUSA2M6 is equipped with an 8-bit CPU, offering a perfect balance between processing power and power consumption. This makes it ideal for applications where efficiency is paramount.
- Memory: It comes with 2K bytes of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years with no less than 100,000 write/erase cycles. Additionally, the microcontroller has 128 bytes of RAM, providing sufficient temporary data storage for most control tasks.
- Operating Voltage: The device operates within a voltage range of 3.0 V to 5.5 V, making it versatile for use in various power environments.
- High-Speed Oscillator: An integrated oscillator functions at up to 8 MHz, ensuring quick and efficient task processing.
- I/O Ports: With up to 15 multifunctional bidirectional I/O lines, this microcontroller can handle multiple tasks and interface with various peripherals.
- Timers: The ST7FUSA2M6 includes a 12-bit auto-reload timer, an 8-bit timer, and a watchdog timer, providing a robust set of tools for time-sensitive operations.
- Communication Interfaces: It supports SPI and LINUART interfaces, facilitating easy communication with other devices and systems.
- Temperature Range: The microcontroller is designed to operate over an industrial temperature range from -40°C to +85°C.
Applications
The versatility of the ST7FUSA2M6 makes it suitable for a broad spectrum of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
- Personal healthcare devices
The ST7FUSA2M6 from STMicroelectronics is a testament to the company's commitment to providing advanced microcontrollers that blend performance with efficiency, making it an excellent choice for developers and engineers looking to create sophisticated and reliable electronic products.