EN
  • EN
  • DE

STF5N105K5

Part No STF5N105K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Switching applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1050V
Current - Continuous Drain (Id) @ 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 12.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 210pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 25W (Tc)
Rds On (Maximum) @ Id, Vgs 3.5 Ohm @ 1.5A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220 Full Pack
Package TO-220-3 Full Pack
Win Source Part Number 1260975-STF5N105K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STF5N105K5
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STF5N105K5 CAD Model

Description

The STF5N105K5 is a cutting-edge semiconductor device from STMicroelectronics, designed to meet the rigorous demands of modern electronic circuits. As a member of the N-channel MOSFET family, this product stands out with its high-performance capabilities, making it an ideal choice for power management tasks in a variety of applications.

Key Features

  • High RDS(on) max: The STF5N105K5 boasts a maximum on-resistance of 1.05 Ω, ensuring efficient current flow and reducing power losses in your circuitry.
  • Low gate charge (Qg): With a minimized gate charge, this MOSFET offers improved switching performance, which is crucial for high-speed applications.
  • 100% avalanche tested: Reliability is a cornerstone of the STF5N105K5's design, as each unit is rigorously tested for avalanche breakdown resistance, ensuring durability and long-term performance.
  • High threshold voltage (Vth): The device features a threshold voltage of 3V to 5V, providing a stable operating range that reduces the risk of unintended turn-on due to noise or fluctuating power supplies.

Applications

The STF5N105K5 is versatile and can be integrated into a wide array of electronic systems, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • High-efficiency power management designs

Package and Quality

The STF5N105K5 is available in a TO-220FP package, which is known for its robustness and excellent thermal performance. This package is suitable for through-hole mounting, making it easy to integrate into a variety of printed circuit board designs. Additionally, STMicroelectronics is committed to delivering high-quality products, and the STF5N105K5 is no exception, with its compliance to industry standards and thorough testing protocols.

Conclusion

In summary, the STF5N105K5 N-channel MOSFET from STMicroelectronics is a reliable and efficient component that offers excellent performance for power management and switching applications. Its robust features and versatile applications make it a valuable addition to any electronic design project seeking high efficiency and reliability.

You May Also Be Interested in

IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6779 $51.4906
34+ $3.0177 $102.6018
52+ $2.9234 $152.0168
71+ $2.8291 $200.8661
92+ $2.7348 $251.6016
123+ $2.4519 $301.5837
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess