EN
  • EN
  • DE

STC3115IJT

Part No STC3115IJT
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC GAS GAUGE LI-ION/POL 10CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-CSP (2.01x1.37)
Win Source Part Number 099292-STC3115IJT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STC3115IJT CAD Model

Description

STC3115IJT Battery Monitor IC by STMicroelectronics

The STC3115IJT from STMicroelectronics is a sophisticated battery monitor IC that is designed to cater to the needs of modern portable electronics by providing precise fuel gauging and battery monitoring capabilities. This compact and efficient integrated circuit is an essential component for ensuring the reliability and longevity of battery-powered devices, such as smartphones, tablets, and other handheld gadgets.

Key Features:

  • Gas Gauge with Alarm Output: The STC3115IJT features a built-in gas gauge system that accurately monitors the charge state and remaining battery capacity, allowing users to effectively manage their device's power usage. An alarm output can be configured to alert the user when the battery reaches a predefined threshold.
  • Embedded Coulomb Counter: The IC integrates a coulomb counter that measures the battery charge and discharge flows, which is critical for precise fuel gauging and helps in predicting battery life with high accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the STC3115IJT operates with very low power consumption, making it ideal for battery-sensitive applications.
  • Voltage and Temperature Measurement: It includes the capability to measure battery voltage and temperature, providing a complete set of data for battery health monitoring and ensuring safe operation under various conditions.
  • I2C Interface: The device communicates with the host system via an I2C interface, allowing for easy integration into a wide range of products and facilitating communication between the battery and the system's microcontroller.
  • Compact Package: The STC3115IJT is available in a small outline package, making it suitable for space-constrained applications.

Applications:

The versatility of the STC3115IJT makes it an excellent choice for a variety of applications that require reliable battery management. These include portable consumer electronics, handheld medical devices, and any other battery-operated equipment that benefits from accurate fuel gauging and monitoring.

Overall, the STC3115IJT is a feature-rich solution for modern battery management challenges, offering precision, efficiency, and a wealth of functionality to enhance the user experience of portable devices.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5601 $54.6035
80+ $1.2801 $102.4080
125+ $1.2401 $155.0125
170+ $1.2001 $204.0170
220+ $1.1601 $255.2220
290+ $1.0401 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,836 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess