Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh M2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 770pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 25W (Tc)
Rds On (Maximum) @ Id, Vgs 330 mOhm @ 6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FP
Package TO-220-3 Full Pack
Win Source Part Number 1260940-STF18N65M2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STF18N65M2
Introduction Date December 15, 2014
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian STF18N65M2 CAD Model

Description

Introducing the STF18N65M2 – A Power MOSFET from STMicroelectronics

The STF18N65M2 is a state-of-the-art power MOSFET designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is part of the MDmesh™ M2 series, which utilizes advanced technology to provide excellent RDS(on) per area combined with superior switching performance. The STF18N65M2 is specifically crafted to meet the high efficiency and power density demands of modern electronic applications.

Key Features of the STF18N65M2:

  • High Voltage Capability: With a breakdown voltage of 650V, the STF18N65M2 is well-suited for high voltage applications, ensuring reliability and robustness in challenging environments.
  • Low On-Resistance: The device boasts an extremely low on-state resistance (RDS(on)) of 0.165Ω, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: Thanks to its MDmesh™ M2 technology, the STF18N65M2 offers fast switching speeds, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • 100% Avalanche Tested: This MOSFET is guaranteed to withstand rugged conditions as it is 100% avalanche tested, ensuring reliability and a long operational life.
  • Enhanced Body Diode: The inclusion of a fast and robust body diode ensures better performance during reverse recovery, which is particularly important in applications where the MOSFET is subject to hard commutation.

Applications:

The STF18N65M2 is versatile and can be used in a wide array of applications. It is particularly effective in:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Welding Equipment
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)

Quality and Environmental Compliance:

STMicroelectronics is committed to environmental sustainability and quality. The STF18N65M2 complies with the highest standards and regulations, including RoHS and Halogen-free compliance. This ensures that the product is not only high-performing but also environmentally friendly.

With its exceptional electrical characteristics and compliance with stringent quality standards, the STF18N65M2 from STMicroelectronics represents a reliable and efficient solution for power management challenges in a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.5GHZ 800MA
Need more? Email Us
ECAD model for BLP15M7160PY
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP41KHR5
M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Need more? Email Us
ECAD model for PD57018S-E
Ampleon USA Inc.
RF MOSFET LDMOS 100V 1.3GHZ 1.5A
Need more? Email Us
ECAD model for BLF6G13LS-250P,112
Microchip Technology
RF MOSFET 125V TO247CS
Lowest to $67.6943
ECAD model for ARF460BG

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1911 $59.5550
115+ $0.9773 $112.3895
180+ $0.9468 $170.4240
245+ $0.9163 $224.4935
320+ $0.8857 $283.4240
425+ $0.7941 $337.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention