EN
  • EN
  • DE

STF110N10F7

Part No STF110N10F7
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra low on-resistance | MOSFET N-CH 100V TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 45A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 7mOhm at 22.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 72nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5117pF at 50V
Power Dissipation (Maximum) 30W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-220FP
Manufacturer Package TO-220-3 Full Pack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260928-STF110N10F7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF110N10F7 CAD Model

Description

STF110N10F7 - High-Performance MOSFET from STMicroelectronics

The STF110N10F7 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is designed using ST's advanced MDmesh™ VII technology, which combines low on-resistance (RDS(on)) with a high switching speed, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures low gate drive power consumption, enabling more efficient operation at low voltages.
  • High Current Capability: With a continuous drain current (ID) of up to 110 A, the STF110N10F7 can handle high current loads, making it suitable for demanding power applications.
  • Low RDS(on): The low on-state resistance minimizes conduction losses and enhances overall efficiency, which is critical for power management in modern electronic circuits.
  • 100% Avalanche Tested: This device is guaranteed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and robustness in challenging conditions.
  • Enhanced Body Diode: The fast and robust body diode provides efficient and reliable operation during reverse recovery, which is particularly beneficial in hard-switching applications.

Applications

The STF110N10F7 is versatile and can be used in a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Performance Computing
  • DC-DC Converters
  • Solar Inverters
  • Motor Control
  • Automotive Applications

Technical Specifications

Parameter Value
Drain-source Voltage (VDS) 100 V
Continuous Drain Current (ID) 110 A
On-state Resistance (RDS(on)) 7 mΩ
Power Dissipation (PD) 180 W
Operating Temperature Range -55°C to 175°C

For designers and engineers looking for a robust and efficient power MOSFET, the STF110N10F7 from STMicroelectronics offers a compelling solution that combines performance, reliability, and energy efficiency.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess