EN
  • EN
  • DE

STEVAL-MKSBOX1V1

Part No STEVAL-MKSBOX1V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description SENSORTILE.BOX WIRELESS MULTI SE  /  STM32L4R9 series Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
Embedded Yes, MCU, 32-Bit
Supplied Contents Board(s)
Utilized IC / Part STM32L4R9
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 9031.80.8085
Other Names 497-19469
Standard Package 1
Win Source Part Number 1161728-STEVAL-MKSBOX1V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKSBOX1V1 CAD Model

Description

STEVAL-MKSBOX1V1 - SensorTile.box Wireless Multi Sensor Development Kit by STMicroelectronics

The STEVAL-MKSBOX1V1 is a comprehensive development kit from STMicroelectronics designed to facilitate rapid prototyping and development of IoT applications. This versatile module, known as the SensorTile.box, is a ready-to-use box kit that integrates a plethora of sensors and connectivity features to enable a wide range of user scenarios in the world of the Internet of Things (IoT).

Key Features:

  • Advanced Sensors: Equipped with a range of state-of-the-art sensors, including an accelerometer, gyroscope, magnetometer, pressure sensor, humidity sensor, microphone, and temperature sensor, the SensorTile.box provides comprehensive environmental sensing capabilities.
  • Connectivity: The development kit supports Bluetooth® Low Energy (BLE) connectivity, ensuring wireless data transmission and remote sensor monitoring.
  • Powerful Processing: At its core, the SensorTile.box features an ultra-low-power STM32L4 microcontroller that offers efficient processing for sensor data and supports complex algorithms.
  • Expandable: With its dynamic range of connectors and interfaces, developers can expand the SensorTile.box's capabilities by connecting additional modules and sensors.
  • Flexible Power Options: The device can be powered through a USB connection or with a coin cell battery, providing flexibility for various use cases and environments.
  • User-Friendly Software: The accompanying ST BLE Sensor mobile app allows for easy configuration and data visualization, while the STSW-STBOX1 firmware package helps developers customize the kit's behavior.

Applications:

The STEVAL-MKSBOX1V1 is ideal for a wide range of applications, including but not limited to:

  • Industrial monitoring
  • Home automation
  • Environmental sensing
  • Wearable devices
  • Gesture recognition
  • IoT projects

Whether you are a professional engineer, a researcher, or an enthusiast looking to delve into the world of IoT, the SensorTile.box development kit offers a powerful and flexible platform to bring your innovative ideas to life.

You May Also Be Interested in

Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess