EN
  • EN
  • DE

STEVAL-MKI189V1

Part No STEVAL-MKI189V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Gyroscope, 3 Axis
Interface I2C, Serial, SPI
Supplied Contents Board(s)
Utilized IC / Part LSM6DSM
Base Product Number STEVAL
Other Names 497-18078
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283722-STEVAL-MKI189V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI189V1 CAD Model

Description

The STEVAL-MKI189V1 is a comprehensive evaluation platform presented by STMicroelectronics, designed to facilitate the testing and performance assessment of its latest motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile evaluation board is part of ST's extensive portfolio of sensor products, which are widely recognized for their reliability, precision, and innovative features.

Key Features

  • Integrated Sensors: The board includes a variety of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors for measuring temperature, humidity, and pressure.
  • High Performance: The sensors on this evaluation board are designed for high accuracy and low power consumption, making them suitable for a wide range of applications, from consumer electronics to industrial monitoring.
  • Easy to Use: STEVAL-MKI189V1 is user-friendly, with plug-and-play capabilities that enable rapid prototyping and development. It is compatible with the ST sensor software ecosystem, which includes various development tools and software libraries.
  • Flexible Power Supply: The board can be powered through USB connection or external power supply, ensuring flexibility in various testing environments.

Applications

This evaluation board is ideal for application development in areas such as:

  • Wearable devices
  • Smart home automation
  • Industrial IoT (Internet of Things)
  • Drone navigation systems
  • Augmented and virtual reality

Compatibility and Software Support

The STEVAL-MKI189V1 is supported by ST's Unico GUI (Graphical User Interface), which provides a user-friendly interface for configuring the sensors and collecting data. Additionally, the board is compatible with the STM32Cube software framework, which offers a comprehensive set of tools for embedded development, including HAL (Hardware Abstraction Layer) and middleware components.

Conclusion

The STEVAL-MKI189V1 evaluation board is a powerful tool for developers and engineers looking to explore the capabilities of STMicroelectronics' sensors. With its versatile features and extensive software support, it offers an excellent platform for innovation and development in the rapidly evolving field of sensor technology.

You May Also Be Interested in

Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess