EN
  • EN
  • DE

DCPL-WB-00D3

Part No DCPL-WB-00D3
Manufacturer STMicroelectronics
Catalog RF Directional Coupler
Description IC DIRECTIONAL CPLR FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Coupler Type Dual Band, Single Path
Frequency 824MHz to 2.17GHz
Coupling Factor 37dB
Applications W-CDMA
Insertion Loss 0.2dB
Return Loss 15dB
Case / Package 8-FlipChip
Win Source Part Number 108054-DCPL-WB-00D3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DCPL-WB-00D3 CAD Model

Description

STMicroelectronics Product Overview: DCPL-WB-00D3

Introducing the DCPL-WB-00D3, a state-of-the-art product from STMicroelectronics, designed to cater to the demanding needs of modern electronic applications. This product is a testament to STMicroelectronics' commitment to innovation, quality, and performance, offering a solution that is both reliable and efficient.

Key Features

  • High Performance: The DCPL-WB-00D3 is built to deliver top-notch performance, ensuring that your electronic devices operate at their best. It is engineered to handle complex tasks with ease, making it an ideal choice for high-demand applications.
  • Energy Efficient: Energy efficiency is at the heart of this product. It is designed to consume minimal power, which not only extends the life of your devices but also contributes to environmental sustainability by reducing energy waste.
  • Durability: Durability is a hallmark of STMicroelectronics products, and the DCPL-WB-00D3 is no exception. It is constructed with robust materials that can withstand the rigors of everyday use, ensuring a long service life.
  • Advanced Technology: Incorporating the latest technological advancements, the DCPL-WB-00D3 provides enhanced functionality that sets it apart from competitors. Its cutting-edge features offer a competitive edge in the marketplace.

Applications

The DCPL-WB-00D3 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunications
  • Automotive Systems
  • Internet of Things (IoT) Devices

Technical Specifications

The technical specifications of the DCPL-WB-00D3 are meticulously designed to meet industry standards. It features:

  • Optimized circuitry for high-speed operation
  • Low power consumption for extended battery life
  • Robust construction for enhanced durability
  • Compatibility with a range of voltages and frequencies

STMicroelectronics' DCPL-WB-00D3 is a product that offers reliability, efficiency, and advanced technology, making it an excellent choice for your next project or product development. Invest in the DCPL-WB-00D3 and experience the difference that quality and innovation can make.

You May Also Be Interested in

Anaren
COUPLER 90DEG 1700-2000MHZ 0805
Lowest to $1.6657
Anaren
COUPLER 90DEG 2300-2700MHZ 0805
Lowest to $0.4782
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
5dB Directional Coupler
Lowest to $1.1769
Anaren
RF DIR COUPLER 1.5-1.7GHZ 0805
Lowest to $1.1659
M/A-Com Technology Solutions
E-Series 75 Ohm 8 dB Coupler 5 - 1200 MHz | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $2.6738
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4598 $59.7740
310+ $0.3774 $116.9940
475+ $0.3656 $173.6600
655+ $0.3538 $231.7390
845+ $0.3420 $288.9900
1,130+ $0.3067 $346.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess