Products specifications Report Issue?

Package Tray
Product Status Active
Applications BLDC Controller
Core Processor ARM® Cortex®-M0+
Program Memory Type FLASH (64kB)
Controller Series STM32G031x8x3
RAM Size 8K x 8
Interface I2C, SPI, UART/USART
Number of I/O 32
Voltage - Supply 1.7V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Ultra Librarian 3D Model Ultra Librarian STSPIN32G0601Q CAD Model

You May Also Be Interested in

Infineon Technologies
IC CAPSENSE AP 16KB 32QFN
Need more? Email Us
ECAD model for CY8C20446AS-24LQXI
Cypress Semiconductor Corp
EZ-Color™ HB-LED Controller
Lowest to $12.0524
ECAD model for CY8CLED16-48LTXIT
Infineon Technologies
IC TRUETOUCH CAPSENSE 48QFN
Lowest to $14.4081
ECAD model for CY8CTMA395-LTI-01
Infineon Technologies
MCU 16K FLASH 2K SRAM 24QFN
Lowest to $1.9805
ECAD model for CY8C20346A-24LQXI
Infineon Technologies
IC CAPSENCE SMARTSENCE 16K 32QFN
Lowest to $17.5185
ECAD model for CY8C20447S-24LQXI
Infineon Technologies
IC CAPSENSE 8K FLASH 16SOIC
Lowest to $1.3078
ECAD model for CY8C20055-24SXI
Cypress Semiconductor Corp
PowerPSoC Intelligent LED Driver
Need more? Email Us
ECAD model for CY8CLED04G01-56LTXI
Maxim Integrated
SMART BATTERY-PACK CONTROLLERS
Lowest to $17.5174
ECAD model for MAX1789EUI+T
Infineon Technologies
IC MCU PSOC 16K FLASH 2K 32QFN
Need more? Email Us
ECAD model for CY8C20496A-24LQXIT

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4014 $50.4084
15+ $6.8935 $103.4025
23+ $6.6780 $153.5940
31+ $6.4626 $200.3406
41+ $6.2472 $256.1352
54+ $5.6009 $302.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention