EN
  • EN
  • DE

CPL-WB-01D3

Part No CPL-WB-01D3
Manufacturer STMicroelectronics
Catalog RF Directional Coupler
Description IC DIRECTIONAL CPLR FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 824MHz to 2.17GHz
Coupling Factor 26dB
Applications W-CDMA
Insertion Loss 0.1dB
Return Loss 15dB
Case / Package 6-FlipChip (1x1.3)
Win Source Part Number 013272-CPL-WB-01D3
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian CPL-WB-01D3 CAD Model

Description

The CPL-WB-01D3 is a state-of-the-art product from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to cater to the advanced needs of modern electronics with a focus on connectivity, power efficiency, and reliability. It is an integral component for developers and manufacturers who are working on cutting-edge technology in various sectors such as automotive, industrial, and consumer electronics.

Key Features

  • High-Performance: The CPL-WB-01D3 is built to deliver exceptional performance, ensuring that electronic devices operate smoothly and efficiently.
  • Connectivity: With its advanced connectivity features, this product is ideal for applications that require robust and reliable wireless communication.
  • Energy Efficient: STMicroelectronics has designed the CPL-WB-01D3 with power efficiency in mind, making it suitable for battery-operated devices and applications that require low power consumption.
  • Durability: The product is engineered to withstand harsh conditions, ensuring long-term durability and consistent performance.
  • Compact Design: The compact form factor of the CPL-WB-01D3 makes it an excellent choice for applications where space is at a premium.

Applications

The versatility of the CPL-WB-01D3 allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Smart Home Devices
  • Automotive Systems
  • Industrial Automation
  • Wearable Technology
  • Healthcare Monitoring Devices

Technical Specifications

The technical specifications of the CPL-WB-01D3 include:

Parameter Specification Operating Temperature -40°C to +85°C Supply Voltage Specified Range Communication Protocol Advanced Wireless Standards Package Industry Standard

For more detailed information about the CPL-WB-01D3, including purchasing options, datasheets, and technical support, please visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Anaren
COUPLER HYBRID 2.3-2.7GHZ
Lowest to $4.0864
Anaren
COUPLER 10DB 2300-3700MHZ 0805
Lowest to $1.1888
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
M/A-Com Technology Solutions
Directional Power Detector / COUPLER PWR DETECTOR 10-30GHZ
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 3550MHZ 0603
Need more? Email Us
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess