EN
  • EN
  • DE

STEVAL-MKI166V1

Part No STEVAL-MKI166V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±100g
Interface I2C, SPI
Sensitivity 750 mV/g
Voltage - Supply 2.16V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part H3LIS100DL
Base Product Number STEVAL
Other Names 497-16254
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9023.00.0000
Win Source Part Number 1283730-STEVAL-MKI166V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI166V1 CAD Model

Description

STEVAL-MKI166V1 - Motion Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI166V1 is a comprehensive evaluation platform designed by STMicroelectronics to provide designers and engineers with a seamless experience in testing and prototyping with the advanced LIS2DW12 three-axis accelerometer. This compact and versatile evaluation board is part of the ST's MEMS sensors' portfolio and is specifically tailored for motion-sensing applications across a wide range of industries.

Key Features

  • High-Performance Accelerometer: The board integrates the LIS2DW12, a high-precision three-axis digital accelerometer featuring low-power operation and advanced power-saving features.
  • Multiple Operating Modes: Users can leverage various operating modes, including high-performance, normal, low-power, and ultra-low-power, making it suitable for battery-operated IoT devices.
  • Wide Range of Measurement: The accelerometer can measure accelerations with full-scale ranges of ±2g, ±4g, ±8g, and ±16g, providing flexibility for various application requirements.
  • Embedded Features: The LIS2DW12 comes with embedded functions such as free-fall detection, motion detection, and programmable threshold interrupt functions that enhance application responsiveness.
  • Configurable Resolution: It offers 12-bit or 14-bit resolution, which allows for precision and accuracy in data collection.
  • Compatibility: The STEVAL-MKI166V1 is designed to be compatible with the STEVAL-MKI109V3 motherboard, which facilitates easy integration and testing with the Unico GUI software for in-depth analysis.

Applications

The board is suitable for a myriad of applications, including but not limited to:

  • IoT and smart sensing devices
  • Wearable and fitness gadgets
  • Smartphone and tablet motion analysis
  • Industrial and automotive systems
  • Gaming and virtual reality input devices

Design Support

STMicroelectronics provides extensive support for the STEVAL-MKI166V1, including hardware design guidelines, firmware libraries, and software tools that streamline the development process and reduce time-to-market for products incorporating the LIS2DW12 accelerometer.

You May Also Be Interested in

Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
NXP / Nexperia
KIT EVALUATION FOR PL115A1SP1 / High Reliability Sensor Development Board
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8764 $65.6740
80+ $1.5398 $123.1840
120+ $1.4916 $178.9920
165+ $1.4434 $238.1610
210+ $1.3954 $293.0340
280+ $1.2510 $350.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess