EN
  • EN
  • DE

STEVAL-MKI126V2

Part No STEVAL-MKI126V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP34DB01, STA321MPL
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names 497-14495
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284656-STEVAL-MKI126V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI126V2 CAD Model

Description

STEVAL-MKI126V2 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI126V2 is a sophisticated evaluation board from STMicroelectronics, designed for testing and prototyping with various motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile platform is ideal for developers and engineers looking to explore the capabilities of ST's advanced sensor technologies in applications such as wearable devices, gaming, navigation, and industrial systems.

Key Features

  • Comprehensive Sensor Array: The board is equipped with a wide range of sensors, including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurement, providing a full suite of data for comprehensive motion tracking and environmental monitoring.
  • High Precision and Performance: The sensors on the STEVAL-MKI126V2 are known for their high accuracy, low power consumption, and excellent stability, ensuring reliable performance for critical applications.
  • Flexible Connectivity: With support for I2C, SPI, and UART communication interfaces, the board offers flexibility in connecting to a host controller or processor, making it easy to integrate into a variety of systems.
  • Plug-and-Play: The board is designed for a straightforward user experience, with plug-and-play capabilities that allow for quick setup and immediate testing without the need for complex configurations.
  • Compatible with Unico GUI: Users can leverage ST's Unico GUI software for easy access to sensor data, real-time monitoring, and in-depth analysis, which accelerates development and debugging processes.
  • Expandable: The evaluation board includes connectors for additional sensor expansion boards, enabling users to customize their setup and test a wider range of sensors as needed.

Applications

The STEVAL-MKI126V2 is designed to facilitate a wide array of applications that require motion detection and environmental sensing. It is particularly suited for:

  • Wearable device development
  • Smartphone and tablet accessory design
  • Gaming and virtual reality input devices
  • Industrial monitoring and control systems
  • Navigation and telematics

With its robust sensor suite and user-friendly features, the STEVAL-MKI126V2 evaluation board is an excellent tool for professionals and hobbyists alike to develop and test the next generation of sensor-based solutions.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess