Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number MT9172
Standard Package 58 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645302-MT9172AN1
Ultra Librarian 3D Model Ultra Librarian MT9172AN1 CAD Model

Description

The MT9172AN1 is a high-performance, versatile integrated circuit from Microchip Technology, designed for telecommunication applications. This chip is part of Microchip's extensive line of digital telephony products and is engineered to provide reliable, robust functionality for a wide array of communication systems.

Key Features

  • Digital Interface: The MT9172AN1 is equipped with a digital interface that supports a variety of telecommunication standards, ensuring compatibility with multiple systems and facilitating easy integration into existing networks.
  • Signal Processing: Advanced signal processing capabilities are built into the chip, offering clear and precise audio quality for voice communications. These features include echo cancellation, voice compression, and error correction, which help maintain the integrity of transmitted data.
  • Flexibility: Designed to be flexible, the MT9172AN1 can be programmed to meet the specific needs of various telecommunication applications, making it a suitable choice for both traditional and emerging communication technologies.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, with low power consumption that makes it ideal for portable and remote communication devices where battery life is critical.

Applications

The MT9172AN1 is used in a diverse range of telecommunication devices and systems. Its applications include, but are not limited to:

  • VoIP (Voice over Internet Protocol) gateways
  • PBX (Private Branch Exchange) systems
  • Wireless communication base stations
  • Modems and fax machines
  • Teleconferencing equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MT9172AN1 is no exception. This product is manufactured to the highest industry standards, ensuring both reliability and performance for critical communication infrastructures. Customers can trust the MT9172AN1 for their telecommunication needs, benefiting from Microchip's global support and expertise in the field.

Conclusion

In summary, the MT9172AN1 from Microchip Technology is a sophisticated, efficient, and flexible solution for a multitude of telecommunication applications. Its advanced features and reliable performance make it an excellent choice for designers and engineers looking to enhance or develop voice communication systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 160BGA
Need more? Email Us
ECAD model for MT90826AG
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB
Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST
IXYS
Need more? Email Us
ECAD model for TS190PLE
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS190
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7728 $65.5456
4+ $26.8905 $107.5620
6+ $26.0502 $156.3012
8+ $25.2099 $201.6792
11+ $24.3695 $268.0645
14+ $21.8486 $305.8804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,024 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention