Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±500°/sec
Interface Analog
Sensitivity 2mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LPY550AL
Other Names 1805-STEVAL-MKI038V1,-497-10046,497-10046
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283654-STEVAL-MKI038V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI038V1 CAD Model

Description

The STEVAL-MKI038V1 is an advanced sensor board from STMicroelectronics, designed to offer a comprehensive solution for motion and environmental sensing. This board is part of ST's MEMS adapters motherboard (STEVAL-MKI109Vx) ecosystem, which allows for quick and easy development of prototypes and applications.

Key Features:

  • Integrated Sensors: The board includes a variety of sensors such as accelerometers, gyroscopes, magnetometers, and environmental sensors, providing a full suite of data for motion analysis and environmental monitoring.
  • High Precision: With state-of-the-art MEMS technology, the STEVAL-MKI038V1 ensures high-precision data acquisition, making it ideal for applications requiring accurate motion tracking or environmental data.
  • Flexible Connectivity: It is designed to interface with the STEVAL-MKI109Vx motherboard through a standard DIL 24-pin socket. This allows for seamless integration with existing systems and easy swapping of sensor boards for various application needs.
  • Software Support: STMicroelectronics provides a comprehensive software package that includes drivers and libraries to facilitate the development of applications using the STEVAL-MKI038V1.
  • Compact Design: The compact form factor of the board makes it suitable for integration into space-constrained applications while still offering a powerful set of features.

Applications:

The STEVAL-MKI038V1 is versatile and can be used in a wide range of applications, including:

  • Wearable devices
  • Gesture recognition
  • Gaming and virtual reality input devices
  • GPS navigation systems
  • Industrial automation and robotics
  • Environmental monitoring systems

Conclusion:

The STEVAL-MKI038V1 from STMicroelectronics is a highly integrated sensor board that offers developers and engineers a quick and efficient way to incorporate motion and environmental sensors into their projects. With its precision, flexibility, and support for a wide range of applications, it stands as an exceptional tool for innovation in sensor technology.

You May Also Be Interested in

Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ECAD model for LMT88-9EVM
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ECAD model for DM160223
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
ECAD model for EVAL-CN0189-SDPZ
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
ECAD model for EVAL-ADXL350Z
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
ECAD model for LMT70EVM
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
ECAD model for B5T-E-001-S(G)
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention