EN
  • EN
  • DE

STEVAL-MKI124V1

Part No STEVAL-MKI124V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature
Sensing Range Multiple Ranges
Sensitivity Multiple
Embedded No
Supplied Contents Board(s)
Utilized IC / Part L3GD20, LPS331AP, LSM303DLHC
Other Names 497-13014,STEVALMKI124V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283647-STEVAL-MKI124V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI124V1 CAD Model

Description

STEVAL-MKI124V1 - Adapter Board from STMicroelectronics

The STEVAL-MKI124V1 is a sophisticated adapter board designed by STMicroelectronics as part of its extensive sensor product offerings. This board is specifically engineered to facilitate the evaluation of MEMS devices in the LSM6DS0 product family, which are known for their high-performance 3D digital accelerometer and 3D digital gyroscope functionalities.

The adapter board is compatible with the standard DIL 24 socket, which ensures that it can be easily integrated into an existing setup for quick testing and development. The STEVAL-MKI124V1 is an essential tool for designers and engineers who require a reliable and efficient way to assess the capabilities of the LSM6DS0 sensors, particularly in applications that demand precise motion tracking and orientation detection.

Featuring a compact design, the STEVAL-MKI124V1 is equipped with an LGA-16L socket, enabling direct connection to the sensor package. This setup provides users with a direct interface to the sensor, allowing for comprehensive testing of the device's features and performance. The adapter board also includes the necessary decoupling capacitors, ensuring signal integrity and stable operation throughout the evaluation process.

Designed with flexibility in mind, the STEVAL-MKI124V1 can be used in conjunction with ST's Unico GUI (Graphical User Interface) software, which provides an intuitive platform for configuring the sensor's parameters and analyzing its data output. The Unico GUI is instrumental for accelerating the development cycle and optimizing the sensor's integration into the final product.

Whether it's for consumer electronics, industrial applications, or emerging IoT devices, the STEVAL-MKI124V1 adapter board is an invaluable asset for any development team looking to harness the advanced capabilities of STMicroelectronics' LSM6DS0 sensor series. With its user-friendly design and robust testing features, the STEVAL-MKI124V1 is set to become a staple in sensor evaluation and development.

You May Also Be Interested in

ams
Lowest to $9.3844
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess