EN
  • EN
  • DE

STEVAL-MKI018V1

Part No STEVAL-MKI018V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description BOARD ADAPTER LIS244AL DIL24 / ADAPTER BOARD FOR THE LIS244AL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series MEMS
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 2 Axis
Sensing Range ±2g
Interface Analog
Sensitivity 0.140 x Vdd = V/g
Operating Supply Voltage 2.4 V ~ 3.6 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS244AL
Win Source Part Number 778615-STEVAL-MKI018V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-MKI018V1
Introduction Date June 24, 2008
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI018V1 CAD Model

Description

STEVAL-MKI018V1 Motion MEMS and Environmental Sensor Evaluation Board

The STEVAL-MKI018V1 from STMicroelectronics is a comprehensive evaluation platform designed for testing and development with ST's state-of-the-art motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This versatile board is a part of ST's MEMS adapters motherboard (STEVAL-MKI109V2 or STEVAL-MKI109V3) ecosystem, which allows for quick assessment and prototyping with a wide range of sensors in ST's portfolio.

Key Features

  • Compatible with ST MEMS adapter motherboard
  • Equipped with a variety of motion MEMS sensors, including accelerometers, gyroscopes, magnetometers, and inertial modules
  • Incorporates environmental sensors for measuring parameters like temperature, humidity, pressure, and ultraviolet (UV) index
  • Provides flexibility for testing different sensor combinations
  • Easy-to-use plug-and-play system for rapid prototyping
  • Comprehensive software support with the STSW-MKI109L package

Applications

The STEVAL-MKI018V1 is ideal for a multitude of applications where precise motion detection and environmental data are crucial. These applications include but are not limited to:

  • Wearable devices
  • IoT devices
  • Smartphones and tablets
  • Drones and robotics
  • Game and virtual reality controllers
  • Navigation systems
  • Industrial applications

Design and Development Support

STMicroelectronics provides extensive support for the STEVAL-MKI018V1, offering designers a comprehensive suite of tools to streamline the development process. The evaluation board is supported by the Unico GUI (Graphical User Interface) software, which enables easy sensor configuration, data visualization, and logging. Additionally, the board is compatible with the STM32Cube software ecosystem, allowing for seamless integration with existing STM32 development environments.

Conclusion

Overall, the STEVAL-MKI018V1 is an exceptional tool for developers and engineers who need to evaluate and integrate ST's motion and environmental sensors into their designs. With its ease of use, broad sensor support, and comprehensive development tools, the STEVAL-MKI018V1 accelerates the design process from prototype to production.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess