EN
  • EN
  • DE

SPC560BADPT176S

Part No SPC560BADPT176S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC560B
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8541.29.0095
Win Source Part Number 1284056-SPC560BADPT176S
Ultra Librarian 3D Model Ultra Librarian SPC560BADPT176S CAD Model

Description

Introducing the SPC560BADPT176S Microcontroller from STMicroelectronics

The SPC560BADPT176S is a cutting-edge microcontroller product designed by STMicroelectronics, a renowned leader in the semiconductor industry. This powerful and versatile microcontroller is part of the SPC560B series, which is specifically engineered to meet the rigorous demands of the automotive market, providing a reliable solution for a wide range of in-vehicle applications.

Key Features

  • Advanced Processor Core: At the heart of the SPC560BADPT176S is a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, delivering high-performance computing capabilities.
  • Memory Capacity: It is equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex applications and software stacks.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and this microcontroller includes features like ECC (Error Correction Code) and a Memory Protection Unit (MPU) to ensure data integrity and prevent unauthorized memory access.
  • Rich Peripherals Set: A comprehensive range of peripherals, including multiple CAN interfaces, UARTs, SPI, and I2C modules, provide extensive connectivity options for various automotive components.
  • Robust Design: The device is designed to operate under harsh automotive conditions, with a wide temperature range and enhanced ESD/EMC performance.

Application Areas

The SPC560BADPT176S microcontroller is ideal for a variety of automotive applications, such as:

  • Body control modules
  • Dashboard systems
  • Automotive lighting systems
  • Advanced driver-assistance systems (ADAS)

Development Support

STMicroelectronics provides comprehensive development support for the SPC560BADPT176S, including software libraries, development kits, and real-time debugging tools. This ensures that engineers can rapidly develop, test, and deploy applications with reduced time-to-market.

Quality and Reliability

The SPC560BADPT176S is manufactured to meet the highest quality and reliability standards. It is AEC-Q100 qualified, which is a critical requirement for automotive-grade components, ensuring that the microcontroller performs reliably over the vehicle's lifespan.

In summary, the SPC560BADPT176S from STMicroelectronics is a highly capable microcontroller that brings together performance, safety, and flexibility, making it an excellent choice for automotive developers looking to create sophisticated and reliable in-vehicle systems.

You May Also Be Interested in

Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess