EN
  • EN
  • DE

BTA06-600TRG

Part No BTA06-600TRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 6A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012174-BTA06-600TRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA06-600TRG CAD Model

Description

STMicroelectronics BTA06-600TRG Triac

The BTA06-600TRG is a high-performance Triac, designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is tailored for AC power control applications where high reliability and efficiency are paramount. Its robust design makes it suitable for a wide range of uses, such as motor control, home appliances, and lighting systems.

At the heart of the BTA06-600TRG's capabilities is its ability to handle a maximum RMS current of 6A, making it a suitable choice for moderate power applications. The device can withstand voltages up to 600V, providing a good margin for applications with high voltage transients. This high voltage capability ensures that the Triac can cope with the stresses of mains electricity and is compatible with many industrial applications.

The BTA06-600TRG features a gate trigger voltage (Vgt) of 1.3V, which is relatively low and thus requires less power to turn on. This characteristic is particularly beneficial in circuits where power efficiency is critical. Additionally, the Triac has a non-repetitive surge peak on-state current (ITSM) of 63A, which means it can handle high current peaks without damage, contributing to its reliability and longevity.

One of the key advantages of the BTA06-600TRG is its package design. The device comes in a TO-220AB package, which is known for its good thermal performance, ensuring that the Triac can operate at optimal temperatures even under high power or high ambient temperature conditions. Furthermore, the package is designed for through-hole mounting, which provides strong mechanical stability and ease of integration into existing designs.

STMicroelectronics has equipped the BTA06-600TRG with snubberless technology, which eliminates the need for external snubber circuits in most applications. This technology simplifies circuit design and reduces component count, leading to cost savings and more compact designs. Additionally, the Triac is compliant with RoHS and halogen-free standards, underscoring STMicroelectronics' commitment to environmental sustainability.

In summary, the BTA06-600TRG from STMicroelectronics is a versatile and robust Triac that offers efficient and reliable performance for a variety of AC power control applications. Its combination of high current and voltage capabilities, thermal efficiency, and ease of integration make it an excellent choice for designers seeking a dependable solution for their power control needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3877 $55.5080
90+ $1.1386 $102.4740
140+ $1.1031 $154.4340
190+ $1.0675 $202.8250
245+ $1.0319 $252.8155
325+ $0.9252 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess