EN
  • EN
  • DE

BTB41-600BRG

Part No BTB41-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 40A TOP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 40A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 80mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TOP3
Win Source Part Number 1024830-BTB41-600BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB41-600BRG CAD Model

Description

Overview of STMicroelectronics BTB41-600BRG

The BTB41-600BRG is a high-performance triac from STMicroelectronics, designed for AC power control applications. This robust semiconductor device is capable of switching and controlling high-current loads up to 40A with a maximum off-state voltage of 600V, making it suitable for a wide range of applications including motor control, industrial automation, and home appliances.

Key Features

  • High Current Rating: The BTB41-600BRG can handle continuous current up to 40A, providing efficient performance for heavy-duty operations.
  • High Voltage Capability: With a peak off-state voltage of 600V, it is well-suited for applications that require high voltage operation.
  • Gate Trigger Current: This triac has a specified gate trigger current (I<sub>GT) that ensures reliable switching and can be easily driven by microcontrollers or other logic devices.
  • Thermal Resistance: The device has a low thermal resistance, which helps in maintaining a lower operating temperature, thereby enhancing its reliability and longevity.
  • Snubberless Technology: The BTB41-600BRG incorporates snubberless technology, which allows for a more straightforward circuit design by eliminating the need for external snubber networks typically used to suppress transients.

Applications

The versatility of the BTB41-600BRG makes it an ideal choice for a multitude of applications that require efficient AC load control. Some of these applications include:

  • Lighting dimmer circuits
  • Motor speed controllers
  • Heating regulators
  • AC solid-state relays
  • Domestic and industrial automation

Package and Quality

The BTB41-600BRG is offered in a robust and insulated RD91 package, ensuring a secure and reliable connection in various types of PCB layouts. STMicroelectronics is committed to delivering high-quality products, and this triac is no exception, meeting stringent industry standards for performance and reliability.

Overall, the BTB41-600BRG from STMicroelectronics represents a reliable and efficient solution for designers looking to control AC power in a wide range of applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4122 $50.6562
51+ $1.9792 $100.9392
79+ $1.9174 $151.4746
108+ $1.8555 $200.3940
140+ $1.7937 $251.1180
187+ $1.6081 $300.7147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess