EN
  • EN
  • DE

STEVAL-ISB042V1

Part No STEVAL-ISB042V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Power Management
Function Wireless Power Supply/Charging
Embedded No
Utilized IC / Part STWLC33
Supplied Contents Board(s)
Other Names 497-17652,497-17652,497-STEVAL-ISB042V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8504.40.9580
Win Source Part Number 1284483-STEVAL-ISB042V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB042V1 CAD Model

Description

The STEVAL-ISB042V1, presented by STMicroelectronics, is an advanced evaluation platform designed to facilitate the development and testing of wireless battery charging systems. This transmitter evaluation board is based on the STWBC-WA wireless charging-transmitter controller, which supports Qi-compliant wireless charging for devices up to 15W. The evaluation board is an exemplary solution for engineers and designers looking to create efficient and compact wireless charging solutions for consumer electronics, such as smartphones, tablets, and other portable devices.

The STEVAL-ISB042V1 is equipped with a full-bridge inverter, a high-efficiency synchronous rectification system, and multiple foreign object detection (FOD) methods to ensure safe and reliable operation. The board is designed to work with a wide range of coils, providing flexibility in the design of the charging pad.

Key features of the STEVAL-ISB042V1 include:

  • STWBC-WA digital controller for wireless battery charger transmitters
  • Support for Qi wireless charging protocol up to 15W
  • Configurable full-bridge inverter with integrated high-voltage gate drivers
  • Advanced FOD methods to enhance safety and efficiency
  • Comprehensive LED indicators for status and error reporting
  • USB interface for firmware updates and protocol settings
  • Over-temperature and over-voltage protection
  • Compact design suitable for integration into a variety of applications

The evaluation board also comes with dedicated software tools that allow users to monitor and adjust various parameters of the wireless charging system. These tools make it easier to customize the charging profile and to optimize the system for specific applications.

Overall, the STEVAL-ISB042V1 is a versatile and powerful tool for anyone looking to explore the capabilities of wireless charging technology. With its robust design, compliance with the Qi standard, and user-friendly software support, it provides an ideal starting point for developing high-performance wireless charging solutions.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess