Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 4A
Voltage - Gate Trigger (Vgt) (Max) 1.1V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 32A
Current - Gate Trigger (Igt) (Max) 35mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1011889-ACST435-8BTR
Family Name ACST435-8B
Introduction Date January 21, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACST435-8BTR CAD Model

Description

The ACST435-8BTR is a cutting-edge overvoltage protected AC switch manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is a member of the ACST power switch family, designed to drive loads with high efficiency and reliability in various applications such as home appliances, industrial automation, and smart lighting systems.

Key Features

  • High Surge Capability: With the ability to withstand high surge voltages, the ACST435-8BTR ensures robust performance during extreme electrical conditions, making it suitable for applications that are exposed to power surges and spikes.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature protects the device and the load from overheating, enhancing the safety and longevity of the application.
  • Zero Gate Voltage Turn-on: The switch is designed to turn on with zero gate voltage, simplifying the driving circuitry and reducing power consumption.
  • Snubberless Technology: This technology eliminates the need for external snubber circuits, which can reduce component count and board space while improving reliability.
  • High Current Rating: The device can handle a high RMS on-state current, making it an excellent choice for high-power applications.

Applications

The versatility of the ACST435-8BTR allows it to be integrated into a wide array of applications. Its robustness and high-performance characteristics make it particularly well-suited for:

  • Home appliances such as washing machines, dishwashers, and refrigerators
  • Industrial automation systems requiring reliable switching components
  • Intelligent lighting controls that demand energy-efficient solutions
  • Motor control circuits in both consumer and industrial settings

Package and Quality

The ACST435-8BTR comes in a DPAK package, which is known for its compact footprint and excellent thermal performance. STMicroelectronics ensures the highest quality standards, with rigorous testing and certification processes in place for their products. This guarantees that the ACST435-8BTR meets the stringent requirements of the most demanding applications.

You May Also Be Interested in

Sanken
Thyristor TRIAC 600V 110A 3-Pin(3+Tab) TO-220F
Need more? Email Us
ECAD model for TM1261S-R
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
Renesas Electronics America
SCR 600V 630MA TO92 / SCR 600 V 630 mA Standard Recovery Through Hole TO-92
Lowest to $1.0969
ECAD model for CR04AM-12A#B00
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC SENS GATE 800V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-800E,118
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 8A TO220
Need more? Email Us
ECAD model for Q6008LH1LEDTP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6468 $64.6800
245+ $0.5308 $130.0460
380+ $0.5143 $195.4340
520+ $0.4977 $258.8040
675+ $0.4809 $324.6075
900+ $0.4313 $388.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,600 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention