Products specifications Report Issue?

Category Resistors - Chassis Mount Resistors
Mfr Ohmite
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0090
Win Source Part Number 19422-30601
Ultra Librarian 3D Model Ultra Librarian 30601 CAD Model

Description

Overview of 30601

The 30601 is a sophisticated electronic component designed for multiple applications, offering versatility and reliability. It is an ideal choice for engineers and developers seeking to enhance their electronic projects with robust performance capabilities.

Features and Benefits

  • High Reliability: Built with quality materials to ensure long-lasting performance.
  • Efficient Energy Consumption: Optimized for low power usage, preserving energy while maintaining performance.
  • Compact Design: Its small footprint allows easy integration into existing systems.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Embedded Systems

This component is perfect for enhancing both the functionality and efficiency of various electronic devices.

You May Also Be Interested in

Vishay
RH-10 4 1% E02 E4
Need more? Email Us
ECAD model for RH0104R000FE02
Vishay
SFERNICE FIXED RESISTORS / Chassis Mount Resistor
Need more? Email Us
ECAD model for RCH25S150R0JS06
TE Connectivity
RES CHAS MNT 220 OHM 5% 25W / Res Wirewound 220 Ohm 5% 25W ±30ppm/°C Aluminum Housed AXL Chassis Mount Loose/Tray
Lowest to $1.1563
ECAD model for HSA25220RJ
TE Connectivity
RES CHAS MNT 200 OHM 5% 10W
Need more? Email Us
ECAD model for THS10200RJ
Vishay
RH-50 1.6 1% C02
Need more? Email Us
ECAD model for RH0501R600FC02
Ohmite
RES CHAS MNT 40 OHM 1% 50W
Need more? Email Us
ECAD model for 850F40RE
Vishay
RES CHAS MNT 15 OHM 1% 25W / 15 Ohms ±1% 25W Wirewound Chassis Mount Resistor
Need more? Email Us
ECAD model for TMC02515R00FE02
Ohmite
RES CHAS MNT 5 OHM 5% 10W
Need more? Email Us
ECAD model for F10J5R0E
TE Connectivity
RES CHAS MNT 2.2 OHM 5% 10W
Need more? Email Us
ECAD model for THS102R2J

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5807 $67.0982
62+ $2.1176 $131.2912
95+ $2.0504 $194.7880
131+ $1.9844 $259.9564
169+ $1.9184 $324.2096
226+ $1.7205 $388.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention