EN
  • EN
  • DE

STEVAL-ISA170V1

Part No STEVAL-ISA170V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Box
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Isolated
Power - Output 150 W
Voltage - Output 12V
Current - Output 12.5A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563H, L6699, SRK2001
Base Product Number STEVAL
Other Names 497-15602
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284314-STEVAL-ISA170V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA170V1 CAD Model

Description

Overview of STEVAL-ISA170V1

The STEVAL-ISA170V1 is a product evaluation board from STMicroelectronics, designed to facilitate the assessment and development of power supply solutions using the VIPER26K high-voltage converter. This evaluation board is specifically engineered to demonstrate the capabilities of the VIPER26K in a flyback converter topology, providing a practical example for designers and engineers working on compact and robust power supplies.

Key Features

  • Integrated VIPER26K Converter: At the heart of the STEVAL-ISA170V1 is the VIPER26K, a high-voltage converter known for its energy efficiency and reliability. It integrates a PWM controller and a 1050 V avalanche-rugged power MOSFET.
  • Flexible Input Voltage Range: The board is designed to operate across a wide range of input voltages, from 85 VAC to 265 VAC, making it suitable for various global applications.
  • Output Specifications: The STEVAL-ISA170V1 delivers an output of 12 VDC, with a maximum output current of 0.5 A, providing a total output power of 6 W.
  • Isolated Flyback Converter Configuration: The flyback converter design ensures electrical isolation between the input and output, enhancing safety and performance.
  • Compact and Optimized Layout: The evaluation board boasts a compact size, optimizing the layout for minimal footprint and easy integration into a wide range of applications.

Applications

The STEVAL-ISA170V1 is well-suited for developing power supplies for a variety of applications, including:

  • Home appliances
  • Building automation
  • Industrial control systems
  • Smart lighting
  • Standby power supplies

Design Support

STMicroelectronics provides extensive support for designers using the STEVAL-ISA170V1. This includes detailed documentation, reference designs, and technical support from ST's engineering teams. The evaluation board also comes with a user manual that guides users through the setup and operation, ensuring a smooth development process.

With its robust design, comprehensive feature set, and strong support from STMicroelectronics, the STEVAL-ISA170V1 is an excellent tool for developers looking to create efficient and reliable power solutions using the VIPER26K converter.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess