EN
  • EN
  • DE

11LC160-E/P

Part No 11LC160-E/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SGL WIRE 8DIP / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 11LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1316528-11LC160-E/P
Ultra Librarian 3D Model Ultra Librarian 11LC160-E/P CAD Model

Description

Product Overview: 11LC160-E/P

The 11LC160-E/P is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by the renowned manufacturer, Microchip Technology. This memory chip is designed to provide reliable data storage with the capability of multiple erase and write cycles, making it an essential component in modern electronic systems where data storage integrity is crucial.

Key Features

  • Memory Size: The 11LC160-E/P offers a storage capacity of 16 Kbits, which is suitable for applications requiring moderate amounts of data storage without the need for frequent updates.
  • Interface Type: It utilizes the standard I2C (Inter-Integrated Circuit) serial interface, which ensures easy integration with most microcontrollers and processors. This interface is widely used due to its simplicity and efficiency in enabling communication between devices.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for use in various systems, from battery-powered portable devices to industrial equipment.
  • Package / Case: The 11LC160-E/P is encased in a PDIP (Plastic Dual In-line Package), which is known for its durability and ease of handling during the assembly process.
  • Temperature Range: It is designed to work reliably across a wide temperature range, typically from -40°C to +85°C, ensuring stable performance under diverse environmental conditions.
  • Write Cycle Time: The device features a fast write cycle time, which allows for rapid updates to the stored data, thereby increasing the efficiency of operations that require frequent data changes.

Applications

The 11LC160-E/P is ideal for a variety of applications that demand reliable and non-volatile memory storage. These include, but are not limited to, configuration settings storage, device calibration data, small-scale program code storage, and any application where data retention after power loss is necessary. Its robust design and compatibility with I2C communication make it a preferred choice for designers and engineers in sectors such as consumer electronics, automotive, industrial control systems, and telecommunications.

Conclusion

Microchip Technology's 11LC160-E/P EEPROM offers a blend of capacity, durability, and ease of integration, making it a valuable component for a wide range of electronic systems. Its dependable performance and flexibility in operation conditions ensure that it meets the rigorous demands of modern applications, solidifying its position as a go-to memory solution for designers looking to enhance data storage reliability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess