EN
  • EN
  • DE

MCP1403-E/SO

Part No MCP1403-E/SO
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 4.5A Dual High-Speed Power MOSFET Drivers | IC MOSFET DVR 4.5A DUAL 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 4.5A, 4.5A
Input Type Inverting
Rise / Fall Time 15ns, 18ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MCP1403
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1220904-MCP1403-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1403-E/SO CAD Model

Description

Microchip Technology's MCP1403-E/SO Motor Driver

The MCP1403-E/SO from Microchip Technology is a robust and efficient motor driver IC, encapsulated in a compact SOIC-8 package. Designed to cater to the needs of a wide range of applications, this driver is capable of delivering exceptional performance while ensuring reliability and durability in various operating conditions.

Key Features:

  • High-Output Drive Capability: The MCP1403-E/SO is engineered to provide high peak output current, making it suitable for driving a variety of motors including DC, stepper, and servo motors.
  • Low Shoot-Through Current: With its advanced design, the IC minimizes shoot-through current, thereby improving the overall efficiency and reducing the risk of damage to the motor or the driver itself.
  • Wide Operating Voltage Range: This motor driver operates over a broad voltage range, accommodating various power supply specifications and ensuring versatility across different applications.
  • Thermal Protection: The device comes with built-in thermal protection features that safeguard the IC from overheating, thus extending its operational lifespan.
  • Fast Decaying Modes: The MCP1403-E/SO includes both slow and fast decaying modes, which allow for better control over the motor's speed and torque characteristics.

Applications:

The MCP1403-E/SO is incredibly versatile, making it an ideal choice for a diverse array of applications, such as:

  • Automated industrial machines
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics
  • Office automation equipment
  • Automotive systems

Microchip Technology's commitment to quality is evident in the MCP1403-E/SO motor driver, which is built to meet the rigorous demands of modern electronic systems. Whether you're developing a sophisticated industrial machine or a compact consumer electronic device, this motor driver is an excellent choice for ensuring smooth and efficient motor control.

With its compact form factor, the MCP1403-E/SO is also well-suited for space-constrained applications, providing powerful motor driving capabilities without compromising on space. Its ease of integration into existing designs makes it a go-to component for engineers and designers looking to enhance their motor control solutions.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess