Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 862879-B1013T
Ultra Librarian 3D Model Ultra Librarian B1013T CAD Model

Description

The 862879-B1013T is an obsolete pulse transformer from Pulse.

  • Category: Transformers - Pulse Transformers
  • Packaging: Bulk
  • Standard Package: 1 piece
  • REACH: Unaffected
  • ECCN: OBSOLETE
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Schurter Inc.
IL5 PULSE TRANSFORMER THT 0.1A
Need more? Email Us
ECAD model for IL-10-0001
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL
Pulse
Star Magnetics™ 10/100BASE-T Transformer Modules with PoE* Option and 1:1 Turns Ratios | XFRMR MODULE 2PORT 1:1 10/100
Need more? Email Us
ECAD model for H1305NL
Pulse
IC CHIP
Need more? Email Us
ECAD model for H5143ANLT
Pulse
LAN DISCRETE TRANSFORMER MODULES | MODULE TRANSFMR CMC ETHERNT 10BT
Need more? Email Us
ECAD model for ST7010T
Pulse
XFRMR ISOL 10BASE-T 1:1.41 SMD
Need more? Email Us
ECAD model for E2458NLT
Pulse
MODULE QUAD 1GPP 1:1 SMT TU
Lowest to $11.8182
ECAD model for HX6400NL
Pulse
TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
ECAD model for TX9033
TDK Corporation
TRANSFORMER LAN 10/100/1000 T
Lowest to $6.2400
ECAD model for TLA-7T101LF-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention